location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM 3.6GHz 800MHz 2MB L2 Cache Xeon processor 3,6 GHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3.6GHz 800MHz 2MB L2 Cache Xeon Processor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40K2518
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description IBM 3.6GHz 800MHz 2MB L2 Cache Xeon processor 3,6 GHz:
This short summary of the IBM 3.6GHz 800MHz 2MB L2 Cache Xeon processor 3,6 GHz data-sheet is auto-generated and uses the product title and the first six key specs.

IBM 3.6GHz 800MHz 2MB L2 Cache Xeon Processor, Intel® Xeon®, 3,6 GHz, Server/workstation, 2 MB, L2, 800 MHz

Long summary description IBM 3.6GHz 800MHz 2MB L2 Cache Xeon processor 3,6 GHz:
This is an auto-generated long summary of IBM 3.6GHz 800MHz 2MB L2 Cache Xeon processor 3,6 GHz based on the first three specs of the first five spec groups.

IBM 3.6GHz 800MHz 2MB L2 Cache Xeon Processor. Processor family: Intel® Xeon®, Processor base frequency: 3,6 GHz, Component for: Server/workstation. Market segment: Server