i-tec logo

i-tec Advance USB2VGA USB graphics adapter 1920 x 1080 pixels White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
207351
Info modified on:
14 Mar 2024, 19:57:11
Short summary description i-tec Advance USB2VGA USB graphics adapter 1920 x 1080 pixels White:

i-tec Advance USB2VGA, 2.0, USB Type-A, VGA (D-Sub) output, 1920 x 1080 pixels

Long summary description i-tec Advance USB2VGA USB graphics adapter 1920 x 1080 pixels White:

i-tec Advance USB2VGA. USB connector type: USB Type-A, Maximum resolution: 1920 x 1080 pixels, Chipset: DisplayLink DL-165. Product color: White. Other operating systems supported: Android. Width: 84 mm, Depth: 54 mm, Height: 18 mm. Package type: Blister, Package width: 220 mm, Package depth: 157 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.