location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC Tattoo 7,11 cm (2.8") 1100 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tattoo
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99HHR023-00
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2020 14:57:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HTC Tattoo 7,11 cm (2.8") 1100 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 7,11 cm (2.8") 240 x 320 pixels
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1100 mAh
More>>>
Short summary description HTC Tattoo 7,11 cm (2.8") 1100 mAh Black:
This short summary of the HTC Tattoo 7,11 cm (2.8") 1100 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

HTC Tattoo, 7,11 cm (2.8"), 240 x 320 pixels, Black

Long summary description HTC Tattoo 7,11 cm (2.8") 1100 mAh Black:
This is an auto-generated long summary of HTC Tattoo 7,11 cm (2.8") 1100 mAh Black based on the first three specs of the first five spec groups.

HTC Tattoo. Display diagonal: 7,11 cm (2.8"), Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Battery capacity: 1100 mAh. Product color: Black. Weight: 113 g

Source Review comments Score
tbreak.com
Updated:
2011-07-31 12:40:34
We look at HTC’s slightly lower cost Android device that is targeted towards the younger audience. The HTC Tatto is HTC’s first low-end Andriod based handset targetted towards a younger crowd. The reason this handset is called Tatoo is because with th...
Bottom line Although it doesn't cost a lot, the lower resolution screen and specs dont necessarily make the HTC Tattoo shine. The HTC Tatto is HTC’s first low-end Andriod based handset targetted towards a younger crowd. The reason this handset is called Tatoo is...
60%
mobilesroom.com
Updated:
2011-07-31 12:40:34
Being the fourth Android device from the Taiwanese company, The HTC Tattoo is all set to dominate the early phase of Android Platform for Mobiles. The Tattoo has a resistive 2.8-inch QVGA display. Obviously it is low when compared with the 3-inch HVGA...
Bottom line The Tattoo did everything that a normal entry level smart phone will do. The longer battery life boosts its performance as well. The only issue is the screen which is a little small, but manageable for most part. On the Apps part, developers are more c...
57%
etechreviews.com
Updated:
2011-07-31 12:40:35
Thumbs Up:Stereo FM with RDS, smart dialing; 3.2-megapixel camera; revamped HTC Sense user interface; quad-band GSM/EDGE/GPRS support.Thumbs Down:No Adobe Flash support for Web browser; small size and low-resolution screen limiting the benefits of Sens...
0%
gsmarena.com
Updated:
2011-07-31 12:40:35
The HTC Tattoo took the plunge to a lower segment of the smartphone market to give Android some fresh air and open space. It was quite a while ago really but now that more and more droids are keen to think small, let’s see how it works for one of the...
0%
mobilementalism.com
Updated:
2011-07-31 12:40:36
Why an HTC Tattoo review, you might ask? Isn’t it just yet another budget Android phone? Well, technically yes – at least in the fact that it’s certainly a budget Android phone, which is perfect if you’re looking to get in on the Android action without...
Bottom line HTC have pulled off quite a coup with the HTC Tattoo. With it, they’ve turned the HTC Hero, which was crowned the phone of the year 2009 by virtually everyone in the mobile phone industry, into a budget Android phone. OK, so it’s got a few iss...
0%
ld2.ciol.com
Updated:
2011-07-31 12:40:36
HTC Tatoo, a smartphone that operates on Android 6.1 is pure pleasure to play with. The one that came to us for review is matt grey, which is very smart. Its 2.8-inch resistive touchscreen responds to the slightest touch with the HTC proprietary...
Good User Interface, Price, Sound Quality...
Bad Battery life, Camera...
0%
absolutegadget.com
Updated:
2011-07-31 12:40:36
As with all Android phones, there is the Android Store, where you can get new apps (paid and free) downloaded to your phone.Overall, this is a great phone if you haven't got the money to buy an iPhone or Blackberry. However, you have to weigh up the c...
80%
insidehw.com
Updated:
2011-07-31 12:40:37
In November last year, a more affordable mobile phone with Android operating system finally appeared in many markets. After several high quality Android phones by HTC, Tattoo was quite a logical step which roughly says: "We have proved that the combina...
0%
asiaone.com
Updated:
2011-07-31 12:40:37
I CANNOT recall the last time I had a phone fit so comfortably in my hand.It must be the Tattoo's soft curves that give the form fit.The small 113g touchscreen smartphone is also good for its neatly arranged hard keys like those for Home, Menu and Back...
Bottom line A compact touchscreen smartphone that is a breeze to use...
0%
pcworld.in
Updated:
2011-07-31 12:40:38
With Google’s Nexus One launched, there has been a renewed interest in phones based on the Android mobile OS. So, this seems as good a time as any to look at HTC’s newest Android phone- the Tattoo.FeaturesThe Tattoo doesn’t scrimp on any connectivity f...
Good Looks Cute, Excellent Online Integration, Very Good Music Playback, WiFi, GPS and 3G Support, 3.5mm Jack, Responsive Touchscreen, Good UI...
Bad Poor Camera, Average Screen, Inaccurate Virtual Keyboard in Portrait Mode...
Bottom line The HTC Tattoo is priced at Rs. 13,000. It does have a few shortcomings including a poor camera and minor interface issues, but if you are looking for a smartphone that does a bit of everything, then it is a very good purchase...
80%
techtree.com
Updated:
2011-07-31 12:40:38
Google's mobile operating system - Android OS - is very impressive and is the only one which can come close to the iPhone OS in terms of usability but has so far been restricted to high end mobile devices, with no phone yet under the 20k mark. However...
Good Design and build quality, option to create your personal skin, Android 1.6 Cupcake with Android Market, solid integration with Google services with full suite of Google apps, HTC Sense improves usability and aesthetic appeal of the UI...
Bad Unimpressive camera quality with no autofocus or flash, some apps on the Market don't work with the QVGA resolution, UI can be a bit sluggish at times, no 3G support in the Indian version of Tattoo...
Bottom line Google's mobile operating system - Android OS - is very impressive and is the only one which can come close to the iPhone OS in terms of usability but has so far been restricted to high end mobile devices, with no phone yet under the 20k mark. However...
70%
Theinquirer.net
Updated:
2011-07-31 12:40:38
HTC has brought out its third Android phone of the year, the Tattoo. This phone is not an all singing, all dancing mobile to top the last handset. In fact, HTC has done a 180 and put out a lesser phone than its last model. This is for the more budget...
Good Budget Android phone, HTC Sense, 3.5mm audio jack.
Bad Virtual keyboard is too cramped in regular mode.
80%
tech2.com
Updated:
2011-07-31 12:40:38
Remember the good old days when Nokia had mobile handsets which we could customize by changing the outer panels? Well that fashion has been revived with handsets like the Corby but more so with this, the HTC Tattoo whose outer shell is completely bland...
Good Good audio, Sense UI is loaded with useful Widgets, Camera is not bad, Plenty of easy to use Social Networking and connectivity functions...
Bad You'll have to pay for each skin to design and order, no freebies...
Bottom line ConnectivityFrom 3G connectivity with HSDPA speeds up to 7.2Mbps to basic EDGE and GPRS connectivity, the Tattoo is well equipped. Setting up IMAP and POP email accounts is extremely easy as the host of Google Apps like Google Talk, Gmail for mobile an...
90%
techworld.com
Updated:
2011-07-31 12:40:39
The HTC Tattoo smartphone employs a much more familiar smartphone design when compared to the Hero. There is no oddly shaped Jay Leno chin here - the Tattoo has a compact, rounded body and its curved edges feel comfortable and reassuring when the hand...
Bottom line The HTC Tattoo is a fine smartphone, but the small, lower resolution display and the lack of multitouch may force many users to shell out extra for the more expensive Hero...
0%
recombu.com
Updated:
2011-07-31 12:40:39
HTC is the outstanding brand when it comes to Android phones, not least because of the company’s compelling Sense interface that improves on vanilla Android. The Tattoo can even change its casing so you can customise its outside, too. It’s a budget sma...
Bottom line Smartphones are highly desirable and if you’ve been waiting for one small enough that won’t weigh you down, this is the best you’ll find: a great operating system improved by HTC, lots of features and programs in a diddy shell you can customise with di...
50%
coolsmartphone.com
Updated:
2011-07-31 12:40:40
When HTC first asked me if I'd like a Tattoo I was a little confused. "Well, not really, I mean on women it can be kinda sexy but...", "No", they said, "The HTC Tattoo phone. Y'know, the new Android handset for the masses?" An interesting name it has...
0%
mobilechoiceuk.com
Updated:
2011-07-31 12:40:40
Everything that makes Android great at a slightly lower price (and cheaper chassis) Others to consider T-Mobile Pulse User opinions(0) Add opinion Read all opinions...
Good Facebook and Google sync, excellent user interface, desktop-like browser...
Bad Slow GPS, mediocre camera, average build qualityLook and Feel...
Bottom line Everything that makes Android great at a slightly lower price (and cheaper chassis)...
80%
phonearena.com
Updated:
2011-07-31 12:40:40
There´s quite a hype surrounding Android on a daily basis. The green robot has become a major part of the news for quite some time now and its image is gaining popularity of iconic proportions in the cell phone world. The platform has one major advanta...
Good Likeable, compact design, Sense interface, Snappy...
Bad Resistive screen with low resolution, Far too few compatible applications...
Bottom line Frankly, we are in two minds about the HTC Tattoo. On the one hand, it´s a likeable, compact Android smartphone running the cool Sense interface. On the other, the concessions the manufacturer has had to make to keep the price low are neither minor, no...
65%
ocworkbench.com
Updated:
2011-07-31 12:40:40
The event targets the young, inline with the customisable faceplates of the new HTC Tattoo (see video). HTC TattooBreathe a Bit of You Into Your Phone • An Epitome of You, Inside And Out The HTC Tattoo is the first HTC phone that can be customised ins...
0%
slashgear.com
Updated:
2011-07-31 12:40:41
Taking the software enhancements from your flagship Android smartphone and injecting it into the runt of the range might throw up warning signs for some, but that’s exactly what HTC have done with the Tattoo. It may be smaller, pack fewer megapixels an...
0%
theunwired.net
Updated:
2011-07-31 12:40:41
The upcoming HTC Tattoo is HTCs first budget Android smartphone, following a rather different concept than all the previous HTC Android smartphones. While the HTC Tattoo runs on Android 1.6 (Donut), the device isnt just about software but also about...
0%
mobilesroom.com
Updated:
2012-01-06 01:38:14
Being the fourth Android device from the Taiwanese company, The HTC Tattoo is all set to dominate the early phase of Android Platform for Mobiles. The Tattoo has a resistive 2.8- inch QVGA display. Obviously it is low when compared with the 3-inch HVGA...
Bottom line The Tattoo did everything that a normal entry level smart phone will do. The longer battery life boosts its performance as well. The only issue is the screen which is a little small, but manageable for most part. On the Apps part, developers are more c...
57%
hardwarezone.com.sg
Updated:
2014-03-22 03:43:32
Google's Android has come a long way. In the past year, HTC has molded the Android landscape beyond anyone's expectations. The recent HTC Tattoo is one such example.A ChameleonThis Android device is named Tattoo not in the literal manner, but via a ser...
Bottom line Despite minor hiccups such as the smaller QVGA screen and some slight non-responsiveness, the Tattoo is still great for someone wishing to join the Android gang and looking for a device in its price range of S$598...
0%