location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE D6000 disk array 420 TB Rack (5U) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D6000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K2Q12A show
Show alternative article codes used in the online market place
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20741
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE D6000 disk array 420 TB Rack (5U) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Small & Medium Business
  • - Rack (5U) Black
  • - HDD Storage drives installed 420 TB
Long product name HPE D6000 disk array 420 TB Rack (5U) Black :
The short editorial description of HPE D6000 disk array 420 TB Rack (5U) Black

HP D6000 w/70 6TB 6G SAS 7.2K LFF (3.5in) Dual Port MDL HDD 420TB Bundle
More>>>
Short summary description HPE D6000 disk array 420 TB Rack (5U) Black:
This short summary of the HPE D6000 disk array 420 TB Rack (5U) Black data-sheet is auto-generated and uses the product title and the first six key specs.

HPE D6000, 420 TB, HDD, Rack (5U), Black

Long summary description HPE D6000 disk array 420 TB Rack (5U) Black:
This is an auto-generated long summary of HPE D6000 disk array 420 TB Rack (5U) Black based on the first three specs of the first five spec groups.

HPE D6000. Total installed storage capacity: 420 TB, Installed storage drive type: HDD. Chassis type: Rack (5U). Device class: Small & Medium Business. Supported storage drive types: HDD. Product color: Black

Country Distributor
United Kingdom 1 distributor(s)