HPE logo

HPE 5900AF 48XGT 4QSFP BF Bundle Managed L3 10G Ethernet (100/1000/10000) 1U Grey

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22189
Info modified on:
14 Mar 2024, 19:28:44
Short summary description HPE 5900AF 48XGT 4QSFP BF Bundle Managed L3 10G Ethernet (100/1000/10000) 1U Grey:

HPE 5900AF 48XGT 4QSFP BF Bundle, Managed, L3, 10G Ethernet (100/1000/10000), Rack mounting, 1U

Long summary description HPE 5900AF 48XGT 4QSFP BF Bundle Managed L3 10G Ethernet (100/1000/10000) 1U Grey:

HPE 5900AF 48XGT 4QSFP BF Bundle. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: 10G Ethernet (100/1000/10000), Basic switching RJ-45 Ethernet ports quantity: 48, USB 2.0 ports quantity: 1, Console port: RJ-45. MAC address table: 128000 entries, Switching capacity: 1280 Gbit/s. Networking standards: IEEE 802.3ab, IEEE 802.3an. Rack mounting, Form factor: 1U

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.