HPE logo

HPE 7500 48-port 1000BASE-T PoE+ SC Module network switch module Gigabit Ethernet

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96045
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
1 year, advance replacement, 10 calendar day
Long product name HPE 7500 48-port 1000BASE-T PoE+ SC Module network switch module Gigabit Ethernet:

HP 7500 48-port 1000BASE-T PoE+ SC Module

Short summary description HPE 7500 48-port 1000BASE-T PoE+ SC Module network switch module Gigabit Ethernet:

HPE 7500 48-port 1000BASE-T PoE+ SC Module, Gigabit Ethernet, 1000 Mbit/s, 1000BASE-T, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, HP 7500, 377 x 355 x 40 mm

Long summary description HPE 7500 48-port 1000BASE-T PoE+ SC Module network switch module Gigabit Ethernet:

HPE 7500 48-port 1000BASE-T PoE+ SC Module. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 1000 Mbit/s, Copper ethernet cabling technology: 1000BASE-T. Compatibility: HP 7500. Dimensions (WxDxH): 377 x 355 x 40 mm, Weight: 3,31 kg

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.