HPE logo

HPE 40G QSFP+ MPO SR4 network transceiver module 40000 Mbit/s QSFP+

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29905
Info modified on:
15 Oct 2024, 09:56:48
Short summary description HPE 40G QSFP+ MPO SR4 network transceiver module 40000 Mbit/s QSFP+:

HPE 40G QSFP+ MPO SR4, 40000 Mbit/s, QSFP+, MPO, SR4, Aluminium, HPE X140

Long summary description HPE 40G QSFP+ MPO SR4 network transceiver module 40000 Mbit/s QSFP+:

HPE 40G QSFP+ MPO SR4. Maximum data transfer rate: 40000 Mbit/s, Interface type: QSFP+, Fiber optic connector: MPO. Product color: Aluminium, Compatible products: HPE X140. Width: 124,5 mm, Depth: 226,1 mm, Height: 63,5 mm. Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.