HPE logo

HPE X132 10G SFP+ LC SR network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
198032
Info modified on:
21 Jun 2024, 09:41:29
Long product name HPE X132 10G SFP+ LC SR network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm:

HP ProCurve 10-GbE SFP+ SR Transceiver

Short summary description HPE X132 10G SFP+ LC SR network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm:

HPE X132 10G SFP+ LC SR, Fiber optic, 10000 Mbit/s, SFP+, LC, 300 m, 850 nm

Long summary description HPE X132 10G SFP+ LC SR network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm:

HPE X132 10G SFP+ LC SR. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+. Power consumption (typical): 0,6 W. Width: 13,8 mm, Depth: 55,7 mm, Height: 11,9 mm

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.