HPE logo

HPE ProCurve 24G-mGBIC yl Managed L3 1U

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58067
Info modified on:
11 Jul 2022, 13:41:35
Long product name HPE ProCurve 24G-mGBIC yl Managed L3 1U:

ProCurve 6200yl-24G mGBIC Switch

Short summary description HPE ProCurve 24G-mGBIC yl Managed L3 1U:

HPE ProCurve 24G-mGBIC yl, Managed, L3, Rack mounting, 1U

Long summary description HPE ProCurve 24G-mGBIC yl Managed L3 1U:

HPE ProCurve 24G-mGBIC yl. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RS-232. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE 802.1x, IEEE.... Rack mounting, Form factor: 1U

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.