HPE logo

HPE 647905-B21 memory module 2 GB 1 x 2 GB DDR3 1333 MHz ECC

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28856
Info modified on:
05 Aug 2024, 14:40:43
Long product name HPE 647905-B21 memory module 2 GB 1 x 2 GB DDR3 1333 MHz ECC:

HP 2GB (1x2GB) Single Rank x8 PC3L-10600 (DDR3-1333) Unbuffered CAS-9 LP Memory Kit

Short summary description HPE 647905-B21 memory module 2 GB 1 x 2 GB DDR3 1333 MHz ECC:

HPE 647905-B21, 2 GB, 1 x 2 GB, DDR3, 1333 MHz, 240-pin DIMM

Long summary description HPE 647905-B21 memory module 2 GB 1 x 2 GB DDR3 1333 MHz ECC:

HPE 647905-B21. Component for: PC/Server, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, CAS latency: 9, ECC

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.