HPE logo

HPE ProLiant DL585 G7 server Rack (4U) AMD Opteron 6176 2,3 GHz 64 GB DDR3-SDRAM 1200 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24669
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HPE ProLiant DL585 G7 server Rack (4U) AMD Opteron 6176 2,3 GHz 64 GB DDR3-SDRAM 1200 W:

HPE ProLiant DL585 G7, 2,3 GHz, 6176, 64 GB, DDR3-SDRAM, 1200 W, Rack (4U)

Long summary description HPE ProLiant DL585 G7 server Rack (4U) AMD Opteron 6176 2,3 GHz 64 GB DDR3-SDRAM 1200 W:

HPE ProLiant DL585 G7. Processor family: AMD Opteron, Processor frequency: 2,3 GHz, Processor model: 6176. Internal memory: 64 GB, Internal memory type: DDR3-SDRAM. HDD size: 2.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: CD-RW/DVD Combo. Power supply: 1200 W, Redundant power supply (RPS) support. Chassis type: Rack (4U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.