HPE logo

HPE Intel Xeon E5440 processor 2,83 GHz 12 MB L2

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44360
Info modified on:
23 May 2023, 20:01:08
Long product name HPE Intel Xeon E5440 processor 2,83 GHz 12 MB L2:

Intel Xeon E5440 2.83GHz 1333MHz FSB 80Watts Quad Core 12MB L2 DL360G5 Processor Option Kit

Short summary description HPE Intel Xeon E5440 processor 2,83 GHz 12 MB L2:

HPE Intel Xeon E5440, Intel® Xeon® 5000 Sequence, LGA 771 (Socket J), 45 nm, E5440, 2,83 GHz, 64-bit

Long summary description HPE Intel Xeon E5440 processor 2,83 GHz 12 MB L2:

HPE Intel Xeon E5440. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: LGA 771 (Socket J), Processor lithography: 45 nm. Market segment: Server, Number of Processing Die Transistors: 820 M, Processing Die size: 214 mm². Compatibility: DL360R05

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.