HPE logo

HPE Intel Xeon X5272 processor 3,4 GHz 6 MB L2

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41195
Info modified on:
23 May 2023, 20:01:07
Long product name HPE Intel Xeon X5272 processor 3,4 GHz 6 MB L2:

Intel Xeon X5272 3.40GHz Dual Core 6MB DL160 G5 Processor Option Kit

Short summary description HPE Intel Xeon X5272 processor 3,4 GHz 6 MB L2:

HPE Intel Xeon X5272, Intel® Xeon® 5000 Sequence, LGA 771 (Socket J), 45 nm, X5272, 3,4 GHz, 64-bit

Long summary description HPE Intel Xeon X5272 processor 3,4 GHz 6 MB L2:

HPE Intel Xeon X5272. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: LGA 771 (Socket J), Processor lithography: 45 nm. Market segment: Server, Number of Processing Die Transistors: 410 M, Processing Die size: 107 mm². Intel® Virtualization Technology (Intel® VT): VT-x, Compatibility: DL160 G5

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.