location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB-C to USB-A Hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C to USB-A Hub
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z8W90AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780929513 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 249972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2022 15:24:10
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2021
Product end of life date
Bullet Points HP USB-C to USB-A Hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C
  • - Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ports quantity: 3
  • - 5000 Mbit/s
  • - Black
More>>>
Short summary description HP USB-C to USB-A Hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black:
This short summary of the HP USB-C to USB-A Hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB-C to USB-A Hub, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Black, Home, 341,4 mm

Long summary description HP USB-C to USB-A Hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black:
This is an auto-generated long summary of HP USB-C to USB-A Hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black based on the first three specs of the first five spec groups.

HP USB-C to USB-A Hub. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product color: Black, HP segment: Home. Width: 341,4 mm, Depth: 66,8 mm, Height: 10,5 mm. Package width: 107 mm, Package depth: 245 mm, Package height: 34 mm

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
Ports quantity *
3
Features
Data transfer rate *
5000 Mbit/s
Product color
Black
HP segment
Home
Weight & dimensions
Width
341,4 mm
Weight & dimensions
Depth
66,8 mm
Height
10,5 mm
Weight
33 g
Packaging data
Package width
107 mm
Package depth
245 mm
Package height
34 mm
Package weight
107 g
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Country Distributor
United Kingdom 1 distributor(s)