location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Wave 600-a010nf Intel® Core™ i3 i3-6100T 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Home Mini Tower PC Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wave 600-a010nf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z0L73EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780842560 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2017
Product end of life date
Bullet Points HP Pavilion Wave 600-a010nf Intel® Core™ i3 i3-6100T 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Home Mini Tower PC Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black, Grey 150 W
  • - Intel® Core™ i3 i3-6100T 3,2 GHz
  • - 8 GB DDR4-SDRAM 2133 MHz 1 x 8 GB
  • - 1,13 TB HDD+SSD Card reader integrated
  • - Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.0
  • - Windows 10 Home 64-bit
More>>>
Short summary description HP Pavilion Wave 600-a010nf Intel® Core™ i3 i3-6100T 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Home Mini Tower PC Black, Grey:
This short summary of the HP Pavilion Wave 600-a010nf Intel® Core™ i3 i3-6100T 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Home Mini Tower PC Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Wave 600-a010nf, 3,2 GHz, Intel® Core™ i3, i3-6100T, 8 GB, 1,13 TB, Windows 10 Home

Long summary description HP Pavilion Wave 600-a010nf Intel® Core™ i3 i3-6100T 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Home Mini Tower PC Black, Grey:
This is an auto-generated long summary of HP Pavilion Wave 600-a010nf Intel® Core™ i3 i3-6100T 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Home Mini Tower PC Black, Grey based on the first three specs of the first five spec groups.

HP Pavilion Wave 600-a010nf. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 150 W. Chassis type: Mini Tower. Product type: PC. Product color: Black, Grey

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
6th gen Intel® Core™ i3
Processor model *
i3-6100T
Processor cores
2
Processor threads
4
Processor frequency *
3,2 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-6100 Desktop series
Processor codename
Skylake
Thermal Design Power (TDP)
35 W
Tcase
66 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
2x8, 1x8+2x4, 1x16
Number of processors installed
1
Stepping
S0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
34,1 GB/s
ECC supported by processor
Yes
Memory voltage supported by processor
1,35 V
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory clock speed
2133 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1,13 TB
Storage media *
HDD+SSD
Optical drive type *
No
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
PCI Express
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
950 MHz
Maximum on-board graphics card memory
1,74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1912
Graphics card Open GL support
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
DVI port
No
HDMI ports quantity *
1
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
Mini Tower
Product color *
Black, Grey
Country of origin
China
Performance
Motherboard chipset
Intel® H170
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Drivers included
Yes
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® Built-in Visuals Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel HD Graphics
Yes
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, AVX 2.0, SSE4.2
Processor code
SR2HE
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1,00
Intel TSX-NI version
0,00
Processor ARK ID
90734
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
150 W
Weight & dimensions
Width *
173 mm
Depth *
168 mm
Height *
235 mm
Weight *
2,09 kg
Package width
469 mm
Package depth
286 mm
Package height
233 mm
Package weight
6,09 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Manual
Yes
Source Review comments Score
pcmag.com
Updated:
2017-01-11 01:33:09
The HP Pavilion Wave (starting at $549) is the antithesis of the boring, boxy desktop PC. It's built to be the entertainment nexus for your home, hooked up to a TV in your family room, office, or bedroom. Neutral styling, full desktop components, and a tu...
Good Compact form factor, Built-in speaker, Dual microphones for Skype and Cortana...
Bad SD card slot inconveniently located on back panel...
Bottom line The HP Pavilion Wave merges the desktop PC with a tuned speaker design, creating a communication and entertainment hub for your home...
0%
topnewreview.com
Updated:
2018-04-28 05:22:43
The Pavilion Wave is about the size of a subwoofer, and with its fabric finish it looks like an upmarket Bluetooth accessory. A discreet Bang & Olufsen logo confirms that it really is designed around sound. Meanwhile, a vent at the top (which makes it loo...
80%
lifewire.com
Updated:
2020-02-24 04:18:13
The HP Pavilion Wave was made for people who know the beauty of simplicity. For those looking to minimize the apparatuses clogging their cluttered desk or console, the Pavilion Wave gives them the opportunity to chuck their bulky desktop PC and their dust...
Good Vibrant, loud speakers, Tiny design at 6.8 x 6.6 x 9.2 inches, USB-C port, Looks beautiful and blends in to surroundings...
Bad Its Intel Core i5-7400T is a little underpowered for the price, The sound could use stronger bass...
Bottom line An interesting compromise.The HP Pavilion Wave is undoubtedly one of the most unique desktop PCs on the market, thanks to its innovative chassis that broadcasts sound across an entire room. For around $750, the Pavilion Wave is a great product for a home...
80%