location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion x360 13-u113tu + McAfee Scratch Card 1PC User (1 YR) + Office 365 Personal Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Gold, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13-u113tu + McAfee Scratch Card 1PC User (1 YR) + Office 365 Personal
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y8J39PA_SNS_BUNDLE7
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81441
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pavilion x360 13-u113tu + McAfee Scratch Card 1PC User (1 YR) + Office 365 Personal Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Gold, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hybrid (2-in-1) Convertible (Folder) Black, Gold, Silver
  • - Intel® Core™ i5 i5-7200U 2,5 GHz
  • - Touchscreen 33,8 cm (13.3") HD 1366 x 768 pixels IPS LED backlight 16:9
  • - 4 GB DDR4-SDRAM 2133 MHz 1 x 4 GB
  • - 1 TB HDD
  • - Intel® HD Graphics 620
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 41 Wh 45 W
  • - Windows 10 Home 64-bit
More>>>
Short summary description HP Pavilion x360 13-u113tu + McAfee Scratch Card 1PC User (1 YR) + Office 365 Personal Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Gold, Silver:
This short summary of the HP Pavilion x360 13-u113tu + McAfee Scratch Card 1PC User (1 YR) + Office 365 Personal Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Gold, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion x360 13-u113tu + McAfee Scratch Card 1PC User (1 YR) + Office 365 Personal, Intel® Core™ i5, 2,5 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description HP Pavilion x360 13-u113tu + McAfee Scratch Card 1PC User (1 YR) + Office 365 Personal Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Gold, Silver:
This is an auto-generated long summary of HP Pavilion x360 13-u113tu + McAfee Scratch Card 1PC User (1 YR) + Office 365 Personal Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Gold, Silver based on the first three specs of the first five spec groups.

HP Pavilion x360 13-u113tu + McAfee Scratch Card 1PC User (1 YR) + Office 365 Personal. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product color: Black, Gold, Silver

Design
Product type *
Hybrid (2-in-1)
Product color *
Black, Gold, Silver
Form factor *
Convertible (Folder)
Country of origin
China
Display
Touchscreen type
Capacitive
Display diagonal *
33,8 cm (13.3")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
HD
Touch technology
Multi-touch
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7200U
Processor cores
2
Processor threads
4
Processor boost frequency
3,1 GHz
Processor frequency *
2,5 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2,7 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7,5 W
Configurable TDP-down frequency
0,8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory layout (slots x size)
1 x 4 GB
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Audio system
B&O PLAY
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0,9 MP
Front camera HD type
HD
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Antenna type
1x1
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
Near Field Communication (NFC)
No
WWAN
Not installed
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
2
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
Performance
Electronic compass
Yes
Accelerometer
Yes
Gyroscope
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Island-style keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Pre-installed software
Adobe Shockwave Player; CyberLink PowerDirector; User Guide documentation; Dropbox; TripAdvisor; CyberLink Power Media Player
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95443
Conflict-Free processor
Yes
Brand-specific features
HP 3D DriveGuard
Yes
HP ePrint
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP front camera
HP Wide Vision HD
HP segment
Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
41 Wh
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
326,4 mm
Depth
222 mm
Height
19,8 mm
Weight *
1,58 kg
Other features
AC adapter included
Yes
LightScribe
No
SIM card support
No
Source Review comments Score
notebookcheck.net
Updated:
2020-06-17 19:53:27
Good, basically. HP's Pavilion x360 line provides a relatively affordable entry into the convertible market for those disinterested in the frills of typical high-end Ultrabooks but still unwilling to spring for bargain-bin fare. Today's model even feature...
Good good CPU performance devoid of throttling, M.2 SSD included in lieu of conventional mechanical storage, good thermal management, overall system performance rivals more expensive competitors, IPS screen with good viewing angles and acceptable brightness/c...
Bad low-resolution screen, subpar clickpad, poor single-band wireless-N adapter performance (no AC), difficult and limited maintenance options, fan noise resembles a high-pitched whine, weak speakers, plastic casing is stable enough, but still suffers flex i...
Bottom line The Pavilion x360 13t-u100 is a solid machine for a particular target user, but it is not without its compromises. Specifically, it's worth considering for anyone not terribly concerned with case quality and durability, flexible maintenance and upgrades...
75%
notebookcheck.net
Updated:
2020-06-17 19:53:27
Convertible for home use. HP's 13.3-inch convertible pleases with a high-contrast IPS display and offers plenty of storage. The battery life could be better...
Good IPS display, Full HD display, a lot of storage, very decent keyboard, develops barely any heat, works silently in idle state...
Bad no AC Wi-Fi, only a one-year warranty, average battery life, fan whines at higher speeds, no USB Type-C, no Ethernet...
80%
hothardware.com
Updated:
2020-06-17 19:53:27
Mainstream notebooks, laptops, and convertible devices have been significantly refined over the last few generations. The $500-$900 price range generally features laptops that are thin and light, built well, have decent battery life, and deliver solid mul...
Good Good looks, Quality audio system, Decent battery life, Slim, light chassis, Competitively priced...
Bad Limited SSD options, Keyboard backlight costs extra...
Bottom line As for gaming, the Pavilion x360 13t is a mainstream machine with on-processor graphics, so it should be able to handle light, casual gaming duties -- and it does. If you're looking to run modern, first-person shooters at reasonable settings though, you'l...
0%
Laptopmag.com
Updated:
2020-06-17 19:53:27
These days, you can get a capable 2-in-1 for under $500 and one with formerly expensive features such as an SSD and a 1080p display for under $700. However, even those specs and a shiny exterior won't get you a premium product in this price range. Startin...
Good Solid performance, Strong speakers...
Bad Dim display, Lots of bloatware...
Bottom line The HP Pavilion x360 is a solid performer with strong speakers, but it has a dim display and too much preloaded junk...
60%