HP logo

HP A6-3410MX processor 1,6 GHz 4 MB L2

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73408
Info modified on:
17 Jul 2025, 16:37:10
Short summary description HP A6-3410MX processor 1,6 GHz 4 MB L2:

HP A6-3410MX, AMD A6, Socket FS1 uPGA, 32 nm, A6-3410MX, 1,6 GHz, Laptop

Long summary description HP A6-3410MX processor 1,6 GHz 4 MB L2:

HP A6-3410MX. Processor family: AMD A6, Processor socket: Socket FS1 uPGA, Processor lithography: 32 nm. Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: AMD Radeon HD 6520G. Market segment: Mobile

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.