location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Pro Compaq 6005 Pro Microtower PC (ENERGY STAR) AMD Athlon II X2 B22 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6005
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq 6005 Pro Microtower PC (ENERGY STAR)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WU003ET
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631496466 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9405
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Nov 2010
Product end of life date
Bullet Points HP Compaq Pro Compaq 6005 Pro Microtower PC (ENERGY STAR) AMD Athlon II X2 B22 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black
  • - AMD Athlon II X2 B22 2,8 GHz
  • - 2 GB DDR3-SDRAM 1333 MHz
  • - 320 GB DVD±RW Card reader integrated
  • - AMD Radeon HD 4200
  • - Ethernet LAN
  • - Windows 7 Professional
More>>>
Short summary description HP Compaq Pro Compaq 6005 Pro Microtower PC (ENERGY STAR) AMD Athlon II X2 B22 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional Black:
This short summary of the HP Compaq Pro Compaq 6005 Pro Microtower PC (ENERGY STAR) AMD Athlon II X2 B22 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Pro Compaq 6005 Pro Microtower PC (ENERGY STAR), 2,8 GHz, AMD Athlon II X2, 2 GB, 320 GB, DVD±RW, Windows 7 Professional

Long summary description HP Compaq Pro Compaq 6005 Pro Microtower PC (ENERGY STAR) AMD Athlon II X2 B22 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional Black:
This is an auto-generated long summary of HP Compaq Pro Compaq 6005 Pro Microtower PC (ENERGY STAR) AMD Athlon II X2 B22 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional Black based on the first three specs of the first five spec groups.

HP Compaq Pro Compaq 6005 Pro Microtower PC (ENERGY STAR). Processor frequency: 2,8 GHz, Processor family: AMD Athlon II X2, Processor model: B22. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon HD 4200. Operating system installed: Windows 7 Professional. Chassis type: Micro Tower. Product type: PC. Weight: 9,6 kg. Product color: Black

Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon II X2
Processor model *
B22
Processor cores
2
Processor frequency *
2,8 GHz
Processor cache
2 MB
Processor cache type
L2
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Storage
Total storage capacity *
320 GB
Optical drive type *
DVD±RW
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
No
Discrete graphics card model *
AMD Radeon HD 4200
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
10
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Ports & interfaces
Serial ports quantity
1
Design
Chassis type *
Micro Tower
Product color *
Black
Country of origin
China
Performance
Motherboard chipset
AMD 785G
Audio system
High Definition Audio
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Compatible operating systems
FreeDOS
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Non-operating altitude
9144
Weight & dimensions
Width *
176 mm
Depth *
430 mm
Height *
377 mm
Weight *
9,6 kg
Packaging content
Display included *
No
Other features
LightScribe
Yes
TV tuner integrated
No
Handheld remote control
No
Networking features
Gigabit Ethernet
Graphics card family
AMD
Floppy drive installed
No