location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP G G62-110SA Intel® Core™ i3 i3-330M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
G
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G62
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G62-110SA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WR817EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631079683 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20195
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jul 2010
Product end of life date
Bullet Points HP G G62-110SA Intel® Core™ i3 i3-330M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black, Silver
  • - Intel® Core™ i3 i3-330M 2,13 GHz
  • - 39,6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - 500 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 65 W
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description HP G G62-110SA Intel® Core™ i3 i3-330M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black, Silver:
This short summary of the HP G G62-110SA Intel® Core™ i3 i3-330M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP G G62-110SA, Intel® Core™ i3, 2,13 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP G G62-110SA Intel® Core™ i3 i3-330M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black, Silver:
This is an auto-generated long summary of HP G G62-110SA Intel® Core™ i3 i3-330M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black, Silver based on the first three specs of the first five spec groups.

HP G G62-110SA. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2,13 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver

Design
Product type *
Laptop
Product color *
Black, Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
200 cd/m²
Pixel pitch
0,259 x 0,259 mm
Display number of colors
16.78 million colours
Contrast ratio (typical)
300:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
3rd gen Intel® Core™ i3
Processor model *
i3-330M
Processor cores
2
Processor threads
4
Processor frequency *
2,13 GHz
System bus rate
2,5 GT/s
Processor cache
3 MB
Processor cache type
L2
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-300 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
16
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
667 MHz
Audio
Speakers manufacturer
Altec Lansing
Built-in microphone
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
No
Cabling technology
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Performance
Motherboard chipset
Intel® HM55 Express
Keyboard
Pointing device
Touchpad + Scroll zone
Numeric keypad *
No
Full-size keyboard
Yes
Keyboard
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLBNF
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
47663
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-15 - 3048 m
Non-operating altitude
-15 - 12192 m
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
374 mm
Depth
246 mm
Height (front)
3,18 cm
Height (rear)
3,68 cm
Weight *
2,5 kg
Packaging data
Package width
521 mm
Package depth
109 mm
Package height
345 mm
Packaging content
Cables included
AC
Manual
Yes
Quick start guide
Yes
Other features
AC adapter included
Yes
LightScribe
Yes
Maximum internal memory (64-bit)
8 GB
Source Review comments Score
pcmag.com
Updated:
2014-05-29 01:35:28
The HP G62-435DX ($499.99 list at Best Buy) is a budget laptop in every sense of the word, from its unattractive design to its under-powered processor. You expect to give up some features when you shop for a laptop in the budget aisle, but with new bud...
Good Comfortable keyboard. Card reader supports several formats. Dual-layer DVD burner. Best Buy offers decent extended warranties.
Bad Frustrating, stiff touchpad. Disappointing speakers. Weak performance across the board. Unattractive design. Small hard drive.
Bottom line The HP G62-534DX is a stripped down budget laptop, but with similarly priced systems offering so much more, there's not much to recommend it. Buy it nowCheck here for other Notebooks by HP!...
50%
pcmag.com
Updated:
2014-05-29 01:35:28
There are budget laptops that raise the bar for the crowded desktop replacement market, and there are those wallet-friendly models that give you the bare minimum; the HP G62-355dx ($479.99 list), available at Best Buy, falls into the latter category. F...
Good Very affordable. Comfortable keyboard. Bright display.
Bad Sluggish performance. So-so battery life. Stingy feature set.
Bottom line You won't pay a lot for the HP G62-355dx, but you won't get much in the way of performance or features, either. Buy it nowManufacturer Check here for other Laptops by HP!...
60%
notebookcheck.net
Updated:
2014-05-29 01:35:28
Sebastian Jentsch, 07/20/2010 One Intel core processor please, with a side-order of ATI graphics and a high-speed hard drive. It sounds like a laptop that many people would like to get their hands on. At €565, the 15.6-inch all-rounder from HP could...
Good Solid, hardwearing case, Fast hard drive, Low system noise, Decent keyboard, Good sound quality from the speakers...
Bad Poor graphics performance, Glossy display with low contrast, No number pad, Touchpad buttons don't depress very far...
Bottom line HP G62-130EG unibody lookThe HP G62-130EG with Core i3-330M (2.13 GHz) processor is an office all-rounder with multimedia aspirations. The Core i3 is the least powerful of Intel's new Core CPUs, but the system performance is above average for an i3 thanks...
79%
pcmag.com
Updated:
2014-05-29 01:35:28
The HP G62-223cl ($649.99 list) is a versatile mainstream laptop that can be used anywhere around or outside the house. A 15.6-inch widescreen, nice keyboard, and fast hard drive are its key features, negated, unfortunately, by a lethargic Intel Pen...
Good Fast hard drive. Inexpensive. Lightweight. Matte lid is smudge-resistant. Costco's two year warranty is standard.
Bad Running on last year's processors. Quicklaunch keys are oddly placed. Mouse buttons are too resistant. Below average performance scores.
Bottom line The HP G62-223cl is an inexpensive mainstream laptop, but you can find a faster one for about the same price...
50%
pcmag.com
Updated:
2014-05-29 01:35:28
The HP G62-225nr ($579.98 list) is a mainstream, budget laptop that should serve the needs of a wide range of users—as long as speedy performance isn't a prerequisite. Available at Staples, there's actually not much to make the HP G62-225nr stand ou...
Good Inexpensive. Very good battery life. Matte surface is smudge-resistant.
Bad Below-average performance.
Bottom line The HP G62-225nr is a 15.6-inch budget laptop with good battery life, but below-average performance and an unimpressive feature set...
70%
pcmag.com
Updated:
2014-05-29 01:35:28
The HP G62-143cl ($699 list) is geared toward multipurpose users. Available at Costco, it's large enough to be a desktop replacement laptop and manageable enough to take on long commutes and vacations. And for one low price, it bundles the latest In...
Good Fast hard drive. Inexpensive. Lightweight. Speedy laptop. Good battery scores. Matte lid is smudge-resistant.
Bad Quick-launch keys are oddly placed. Mouse buttons are too resistant. No ExpressCard slot.
Bottom line The HP G62-143cl is an inexpensive mainstream laptop that runs the latest parts and delivers excellent battery life...
70%