HP logo

HP Pavilion Elite HPE-120fr Intel® Core™ i7 i7-860 8 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GT 230 Windows 7 Home Premium Micro Tower PC Black

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17398
Info modified on:
02 Oct 2024, 08:03:41
End of life date:
31 Aug 2010
Short summary description HP Pavilion Elite HPE-120fr Intel® Core™ i7 i7-860 8 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GT 230 Windows 7 Home Premium Micro Tower PC Black:

HP Pavilion Elite HPE-120fr, 2,8 GHz, Intel® Core™ i7, 8 GB, 1,5 TB, DVD-RW, Windows 7 Home Premium

Long summary description HP Pavilion Elite HPE-120fr Intel® Core™ i7 i7-860 8 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GT 230 Windows 7 Home Premium Micro Tower PC Black:

HP Pavilion Elite HPE-120fr. Processor frequency: 2,8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-860. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,5 TB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® GT 230. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Micro Tower. Product type: PC. Weight: 11,8 kg. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.