location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 212X High Yield Magenta Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
212X High Yield Magenta Original LaserJet Toner Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W2123X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194441428926 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 444853
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Sep 2024 00:08:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 212X High Yield Magenta Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 212X High Yield Toner Cartridges deliver legendary HP print quality for high-volume printing.
  • - HP 212 toner cartridges work with: HP LaserJet Enterprise Flow M578; HP LaserJet Enterprise M554, M555, M578
  • - 1 Magenta (~10,000 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Original HP toner cartridges help protect against counterfeits. From innovative anti-fraud technology to production and supply chain processes, they are designed for security.[6,7]
  • - Choose Original HP LaserJet Toner cartridges that are designed to work with your HP printer and for security with tamper-resistant chips.[6]
  • - Depend on Original HP 212X High Yield Toner Cartridges designed specifically for your HP printer for high-volume printing.
  • - What's in the box: Toner cartridge; Recycling guide
Guarantee: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 212X High Yield Magenta Original LaserJet Toner Cartridge :
The short editorial description of HP 212X High Yield Magenta Original LaserJet Toner Cartridge

212X High Yield Magenta Original LaserJet Toner Cartridge
More>>>
HP 212X High Yield Magenta Original LaserJet Toner Cartridge:
The official marketing text of HP 212X High Yield Magenta Original LaserJet Toner Cartridge as supplied by the manufacturer

Choose Original HP LaserJet Toner cartridges that are designed to work with your HP printer and for security with tamper-resistant chips.[6]

Count on Original HP High Yield Toner cartridges with JetIntelligence for more professional-quality prints, excellent performance at high speeds, and innovative anti-fraud protection—technology unique to HP.[2]

Short summary description HP 212X High Yield Magenta Original LaserJet Toner Cartridge:
This short summary of the HP 212X High Yield Magenta Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 212X High Yield Magenta Original LaserJet Toner Cartridge, 10000 pages, Magenta, 1 pc(s)

Long summary description HP 212X High Yield Magenta Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 212X High Yield Magenta Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 212X High Yield Magenta Original LaserJet Toner Cartridge. Color toner page yield: 10000 pages, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality.

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results.

Represent your business ideas with top-quality color prints, and make your work stand out from the rest.

Features
Compatibility *
Color LaserJet Enterprise M554dn Printer; Color LaserJet Enterprise M555dn Printer; Color LaserJet Enterprise M555x Printer; Color LaserJet Enterprise Flow MFP M578c; Color LaserJet Enterprise Flow MFP M578z; Color LaserJet Enterprise Flow MFP M578dn; Color LaserJet Enterprise Flow MFP M578f
Quantity per pack *
1 pc(s)
Color toner cartridges quantity
1
Cartridge capacity
High (XL) Yield
Color toner page yield *
10000 pages
Type *
Original
Printing colors *
Magenta
Brand compatibility *
HP
Supply type *
Single pack
Country of origin
Japan
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 95%
Weight & dimensions
Width
55 mm
Depth
78 mm
Height
289 mm
Weight
910 g
Packaging data
Package width
395 mm
Package depth
147 mm
Package height
161 mm
Package weight
1,21 kg
Package type
Box
Other features
Print technology
Laser printing
Technical details
Box contents
Toner cartridge; Recycling guide
Logistics data
Pallet dimensions (W x D x H)
1198 x 997 x 1271 mm
Pallet dimensions (W x D x H) (imperial)
1198,9 x 998,2 x 1270 mm (47.2 x 39.3 x 50")
Pallet weight (imperial)
189,6 kg (418 lbs)
Pallet size (EU)
1198 x 800 x 1115 mm
Maximum number of stacking cartons
24 pc(s)
Master (outer) cases per pallet layer (EU)
16 pc(s)
Harmonized System (HS) code
84439990
Pallet weight
137 g
EUR-pallet weight
137 g
Number of layers per pallet
7 pc(s)
Number of cartons per pallet layer
20 pc(s)
Number of cartons per pallet
140 pc(s)
Quantity per pallet
96 pc(s)
Quantity per EUR-pallet
96 pc(s)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 8 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
United States 3 distributor(s)
Suomi 3 distributor(s)
Australia 5 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP 212X High Yield Magenta Original LaserJet Toner Cartridge:
Disclaimer

[2] HP 212X High Yield Original LaserJet Toner cartridges are not included in printer purchase; purchase separately. Comparison based on ISO 19798 cartridge yields for HP 212X High Yield Original LaserJet Toner Cartridges compared with HP 212A Original LaserJet Toner Cartridges. Learn more at hp.com/go/learnaboutsupplies.
[4] NA, LA, GA: HP Planet Partners Program availability varies. For more information, visit http://www.hp.com/recycle. EMEA: Program availability varies. See http://www.hp.com/go/recycle. Retail recycling drop-off only available in 7 countries for the EMEA region.
[6] HP Office-class printing systems include Enterprise-class devices with FutureSmart firmware 4.5 or above, Pro-class devices, and their respective Original HP toner, PageWide, and ink cartridges. Does not include HP integrated printhead ink cartridges. See http://h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA6-8438ENW and hp.com/go/SuppliesSecurityClaims