location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 23-q209nf Intel® Core™ i5 i5-6400 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 2 TB HDD Windows 10 Home White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
23
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
23-q209nf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1C81EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899408490 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Aug 2016
Product end of life date
Bullet Points HP Pavilion 23-q209nf Intel® Core™ i5 i5-6400 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 2 TB HDD Windows 10 Home White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC White 90 W
  • - Intel® Core™ i5 i5-6400 2,7 GHz
  • - 58,4 cm (23") Full HD 1920 x 1080 IPS
  • - 8 GB DDR3L-SDRAM 1600 MHz 1 x 8 GB
  • - 2 TB HDD DVD Super Multi Card reader integrated
  • - Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 10 Home 64-bit
More>>>
Short summary description HP Pavilion 23-q209nf Intel® Core™ i5 i5-6400 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 2 TB HDD Windows 10 Home White:
This short summary of the HP Pavilion 23-q209nf Intel® Core™ i5 i5-6400 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 2 TB HDD Windows 10 Home White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 23-q209nf, 58,4 cm (23"), Full HD, Intel® Core™ i5, 8 GB, 2 TB, Windows 10 Home

Long summary description HP Pavilion 23-q209nf Intel® Core™ i5 i5-6400 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 2 TB HDD Windows 10 Home White:
This is an auto-generated long summary of HP Pavilion 23-q209nf Intel® Core™ i5 i5-6400 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 2 TB HDD Windows 10 Home White based on the first three specs of the first five spec groups.

HP Pavilion 23-q209nf. Product type: All-in-One PC. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2,7 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: White

Display
Display diagonal *
58,4 cm (23")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Panel type
IPS
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6400
Processor cores
4
Processor threads
4
Processor boost frequency
3,3 GHz
Processor frequency *
2,7 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
65 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
R0
Bus type
DMI3
Processor codename
Skylake
Processor series
Intel Core i5-6400 Desktop series
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor code
SR2BY
Tcase
71 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
2133, 1333, 1600, 1866 MHz
Memory bandwidth supported by processor (max)
34,1 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1,35 V
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 8 GB
Storage
Total storage capacity *
2 TB
Storage media *
HDD
Total HDDs capacity
2 TB
Number of HDDs installed
1
HDD capacity
2 TB
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
950 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1912
Audio
Built-in speaker(s) *
Yes
RMS rated power
2 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
4
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
Combo headphone/mic port
Yes
Design
Product color *
White
Country of origin
China
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® H110
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Built-in Visuals Technology
Yes
Intel HD Graphics
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2, AVX 2.0, SSE4.1
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1,00
Intel TSX-NI version
0,00
Processor ARK ID
88185
Power
AC adapter power
90 W
Weight & dimensions
Width (with stand)
568 mm
Depth (with stand)
193 mm
Height (with stand)
451 mm
Weight (with stand)
8,07 kg
Package width
666 mm
Package depth
231 mm
Package height
543 mm
Package weight
11,2 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Warranty card
Yes
AC adapter included
Yes
Drivers included
Yes
Other features
Detachable display
No
Source Review comments Score
computershopper.com
Updated:
2017-03-01 08:18:56
After all, we saw this same story just a few weeks before this review in the form of the very, very iMac Asus Zen AiO Pro Z240IC . And we're seeing it again, this time from HP and its Pavilion 23 Touch All-In-One, which is part of HP's 2015 Pavilion lineu...
Good Lots of USB ports, Attractive design, Low starting price, Audio enhancements make a noticeable difference...
Bad Ho-hum performance, Plastic back panel isn't as nice as aluminum, Rear-mounted ports are difficult to access...
Bottom line Inspired by Apple's iMac, HP's newest all-in-one trades an aluminum frame and faster performance for a much lower price. It's a fine trade-off for light- to medium-duty computing. Read More…...
70%
pcworld.com_techhive.com
Updated:
2017-03-01 08:18:56
I love the sturdy, rectangular stands on the Toshiba and Dell all-in-ones, but I must admit they're not exactly space efficient. HP's Pavilion TouchSmart 23, which costs $800 as of 8/29/13, might not be the most attractive AIO of the bunch, but its signat...
Good Slim, space-saving design, Comfortable keyboard...
Bad Design looks clunky and dated, Mediocre performance...
Bottom line HP resurrected the all-in-one concept many years ago, but there's nothing particularly great about this model. Here's hoping the company shakes the industry up again soon...
60%
pcmag.com
Updated:
2017-03-01 08:18:56
These days, mid-range desktop PCs come in all shapes and sizes, but the All-in-One form factor has definitely come to the forefront as the desktop of choice. The HP Pavilion TouchSmart 23-F260XT AIO%displayPrice% at %seller% illustrates why this is, combi...
Good Intel Core i3 processor provides solid mid-range performance. Boasts a 1080p display with 10-finger touch. Excellent audio quality.
Bad IR-based touch makes for clunky display design. Fairly basic feature set...
Bottom line The HP Pavilion TouchSmart 23-F260XT is a solid all-in-one desktop, with good day-to-day performance, but a ho-hum collection of features...
70%
toptenreviews.com
Updated:
2017-03-01 08:18:56
If you need a main computer for everyone in the family to use, all-in-one PCs balance performance and functionality with entertainment and design. The HP Pavilion 23-b040xt fits the bill as a high-quality computer with a slick design, but unlike some o...
Good This home PC comes with a DVD drive, so you can watch movies and listen to CDs...
Bad It lacks connectivity and only offers six USB 2.0 ports...
Bottom line The HP Pavilion MS225 is a decent all-in-one PC that can handle day-to-day tasks easily. However, it lacks a lot of the robust features such as an HDMI in and out port, USB 3.0 connectivity and more that are often sought after. The lack of these features...
92%
pcmag.com
Updated:
2017-03-01 08:18:56
The HP Envy 23-d060qd TouchSmart ($1,720 direct) is HP's latest evolution of its veteran all-in-one PC line. Filled to the brim with technology, the ENVY 23-060qd TouchSmart is a built-to-order system with a speedy quad-core processor, upgraded 3D graphic...
Good 1080p HD screen. 10-point touch. Good ergonomics. Discrete graphics. HDMI-in. 12GB of system memory. 3TB hard drive.
Bad Glossy screen. USB 2.0 ports. External power brick...
Bottom line Other system manufacturers have narrowed HP's lead in the touch screen desktop race, but the HP ENVY 23-060qd 060qd touch-screen all-in-one desktop still provides a lot of PC for the price...
80%