location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 141A Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
141A Black Original LaserJet Toner Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1410A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850740619 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8331
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jun 2024 00:07:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 141A Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - HP 141A toner cartridge works with: HP LaserJet M110, M111, M139e-M142e , M140
  • - (~950 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Help keep your projects moving forward. Trust reliable HP Original Toner Cartridges for consistent, uninterrupted printing that keeps you on task.
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Original HP Toner Cartridges help protect against counterfeits. From innovative anti-fraud technology to production and supply chain processes, they are designed for security.[5]
  • - Homes and small offices that want affordable, ultra high-quality black and white prints from their small, compact HP LaserJet Series 100 printer.
  • - What's in the box: Toner cartridge; Recycling guide
Guarantee: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 141A Black Original LaserJet Toner Cartridge :
The short editorial description of HP 141A Black Original LaserJet Toner Cartridge

141A Black Original LaserJet Toner Cartridge
More>>>
HP 141A Black Original LaserJet Toner Cartridge:
The official marketing text of HP 141A Black Original LaserJet Toner Cartridge as supplied by the manufacturer

Homes and small offices that want affordable, ultra high-quality black and white prints from their small, compact HP LaserJet Series 100 printer.

HP Original HP LaserJet Toner Cartridges provide impressive reliability, standout quality, and affordability for home and office printing.

Short summary description HP 141A Black Original LaserJet Toner Cartridge:
This short summary of the HP 141A Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 141A Black Original LaserJet Toner Cartridge, 950 pages, Black, 1 pc(s)

Long summary description HP 141A Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 141A Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 141A Black Original LaserJet Toner Cartridge. Black toner page yield: 950 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP LaserJet MFP M141a Printer, HP LaserJet MFP M141w Printer, HP LaserJet M111a Printer, HP LaserJet M111w Printer
Quantity per pack *
1 pc(s)
Black toner cartridges quantity
1
Black toner page yield *
950 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
HP
Supply type *
Single pack
Country of origin
Japan
Operational conditions
Operating temperature (T-T)
15 - 32,5 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
375 mm
Depth
108 mm
Height
125 mm
Weight
510 g
Weight & dimensions
Package width
375 mm
Package depth
108 mm
Package height
125 mm
Package weight
810 g
Technical details
Maximum number of stacking cartons
32 pc(s)
Master (outer) cases per pallet layer (EU)
21 pc(s)
Logistics data
Pallet weight
217,3 g
EUR-pallet weight
156,6 g
Number of layers per pallet
9 pc(s)
Number of cartons per pallet layer
27 pc(s)
Number of cartons per pallet
243 pc(s)
Quantity per pallet
243 pc(s)
Quantity per EUR-pallet
168 pc(s)
Other features
Pallet dimensions (W x D x H)
1147 x 990 x 1269 mm
Pallet dimensions (W x D x H) (imperial)
1148,1 x 990,6 x 1270 mm (45.2 x 39 x 50")
Pallet weight (imperial)
216,8 kg (478 lbs)
Pallet size (EU)
1131 x 770 x 1149 mm
Country Distributor
United States 3 distributor(s)
Australia 5 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)