HP logo

HP 2GB PC3-10600 Memory (1x2GB) memory module DDR3 1333 MHz

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49696
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 2GB PC3-10600 Memory (1x2GB) memory module DDR3 1333 MHz:

HP 2GB PC3-10600 Memory (1x2GB), 2 GB, 1 x 2 GB, DDR3, 1333 MHz

Long summary description HP 2GB PC3-10600 Memory (1x2GB) memory module DDR3 1333 MHz:

HP 2GB PC3-10600 Memory (1x2GB). Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.