HP logo

HP ProBook 4515s Notebook PC M520 39,6 cm (15.6") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4330 Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14097
Info modified on:
25 Jan 2025, 22:32:52
End of life date:
30 Oct 2010
Short summary description HP ProBook 4515s Notebook PC M520 39,6 cm (15.6") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4330 Windows 7 Home Premium Black:

HP ProBook 4515s Notebook PC, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB, Windows 7 Home Premium, Black

Long summary description HP ProBook 4515s Notebook PC M520 39,6 cm (15.6") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4330 Windows 7 Home Premium Black:

HP ProBook 4515s Notebook PC. Processor model: M520. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4330. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 2,59 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.