HP logo

HP EliteDesk 705 Mini G2 AMD PRO A6 PRO A6-8500B 4 GB DDR3L-SDRAM 1 TB Hybrid-HDD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7958
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
22 Feb 2017
Short summary description HP EliteDesk 705 Mini G2 AMD PRO A6 PRO A6-8500B 4 GB DDR3L-SDRAM 1 TB Hybrid-HDD Windows 10 Pro Mini PC Black:

HP EliteDesk 705 Mini G2, 1,6 GHz, AMD PRO A6, PRO A6-8500B, 4 GB, 1 TB, Windows 10 Pro

Long summary description HP EliteDesk 705 Mini G2 AMD PRO A6 PRO A6-8500B 4 GB DDR3L-SDRAM 1 TB Hybrid-HDD Windows 10 Pro Mini PC Black:

HP EliteDesk 705 Mini G2. Processor frequency: 1,6 GHz, Processor family: AMD PRO A6, Processor model: PRO A6-8500B. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Product type: Mini PC. Weight: 1,3 kg. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.