HP logo

HP Elite x2 1012 G1 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 30,5 cm (12") Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
Product series:
HP segment:
Business
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10711
Info modified on:
21 Aug 2024, 20:10:59
End of life date:
28 Feb 2018
Short summary description HP Elite x2 1012 G1 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 30,5 cm (12") Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP Elite x2 1012 G1, Intel® Core™ m5, 1,1 GHz, 30,5 cm (12"), 1920 x 1280 pixels, 8 GB, 256 GB

Long summary description HP Elite x2 1012 G1 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 30,5 cm (12") Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP Elite x2 1012 G1. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ m5, Processor model: m5-6Y57, Processor frequency: 1,1 GHz. Display diagonal: 30,5 cm (12"), Display resolution: 1920 x 1280 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 515. Operating system installed: Windows 10 Pro. Product color: Silver

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.