HP logo

HP ENVY 17-r111nf Intel® Core™ i7 i7-6700HQ Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Home Aluminium, Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11446
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
01 Jul 2016
Short summary description HP ENVY 17-r111nf Intel® Core™ i7 i7-6700HQ Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Home Aluminium, Black, Silver:

HP ENVY 17-r111nf, Intel® Core™ i7, 2,6 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description HP ENVY 17-r111nf Intel® Core™ i7 i7-6700HQ Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Home Aluminium, Black, Silver:

HP ENVY 17-r111nf. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2,6 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Aluminium, Black, Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.