location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L7010t Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L7010t
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T6N30A8ABA
Category:
Electronic device used to display digital information e.g. the display at a till/cash register which shoes a customer the total price of their purchases.
Customer Displays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 10:40:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP L7010t Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 25,6 cm (10.1") 1280 x 800 pixels Black
  • - 220 cd/m²
  • - VESA mounting
  • - 5,8 W
More>>>
Short summary description HP L7010t Black:
This short summary of the HP L7010t Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP L7010t, 25,6 cm (10.1"), 1280 x 800 pixels, 220 cd/m², Black, -5 - 135°, China

Long summary description HP L7010t Black:
This is an auto-generated long summary of HP L7010t Black based on the first three specs of the first five spec groups.

HP L7010t. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels, Display brightness: 220 cd/m². Product color: Black, Tilt angle range: -5 - 135°, Country of origin: China. Power consumption (typical): 5,8 W. Width: 245,9 mm, Depth: 41,5 mm, Height: 172,2 mm

Display
Display diagonal *
25,6 cm (10.1")
Display resolution *
1280 x 800 pixels
Display brightness
220 cd/m²
Features
Product color
Black
VESA mounting
Yes
Tilt angle range
-5 - 135°
Country of origin
China
Power
Power consumption (typical)
5,8 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
245,9 mm
Depth
41,5 mm
Height
172,2 mm
Weight
1,15 kg