location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z1 G3 Intel® Xeon® E3 v5 E3-1225V5 59,9 cm (23.6") 3840 x 2160 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1000M Windows 10 Pro Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Z1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z1 G3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T4K72EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899763575 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 25 Sep 2017
Product end of life date
Bullet Points HP Z1 G3 Intel® Xeon® E3 v5 E3-1225V5 59,9 cm (23.6") 3840 x 2160 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1000M Windows 10 Pro Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Black 330 W
  • - Intel® Xeon® E3 v5 E3-1225V5 3,3 GHz
  • - 59,9 cm (23.6") 4K Ultra HD 3840 x 2160 IPS
  • - 8 GB DDR4-SDRAM 2133 MHz 1 x 8 GB
  • - 256 GB SSD Card reader integrated
  • - NVIDIA® Quadro® M1000M 2 GB Intel® HD Graphics P530
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Windows 10 Pro 64-bit
More>>>
Short summary description HP Z1 G3 Intel® Xeon® E3 v5 E3-1225V5 59,9 cm (23.6") 3840 x 2160 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1000M Windows 10 Pro Wi-Fi 5 (802.11ac) Black:
This short summary of the HP Z1 G3 Intel® Xeon® E3 v5 E3-1225V5 59,9 cm (23.6") 3840 x 2160 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1000M Windows 10 Pro Wi-Fi 5 (802.11ac) Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z1 G3, 59,9 cm (23.6"), 4K Ultra HD, Intel® Xeon® E3 v5, 8 GB, 256 GB, Windows 10 Pro

Long summary description HP Z1 G3 Intel® Xeon® E3 v5 E3-1225V5 59,9 cm (23.6") 3840 x 2160 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1000M Windows 10 Pro Wi-Fi 5 (802.11ac) Black:
This is an auto-generated long summary of HP Z1 G3 Intel® Xeon® E3 v5 E3-1225V5 59,9 cm (23.6") 3840 x 2160 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1000M Windows 10 Pro Wi-Fi 5 (802.11ac) Black based on the first three specs of the first five spec groups.

HP Z1 G3. Product type: All-in-One PC. Display diagonal: 59,9 cm (23.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Screen shape: Flat. Processor family: Intel® Xeon® E3 v5, Processor frequency: 3,3 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® Quadro® M1000M. Built-in camera. Operating system installed: Windows 10 Pro. Product color: Black

Display
Display diagonal *
59,9 cm (23.6")
Display resolution *
3840 x 2160 pixels
Touchscreen *
No
HD type *
4K Ultra HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
300 cd/m²
Panel type
IPS
Response time
14 ms
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E3 v5
Processor model *
E3-1225V5
Processor cores
4
Processor threads
4
Processor boost frequency
3,7 GHz
Processor frequency *
3,3 GHz
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
80 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Bus type
DMI3
Processor codename
Skylake
Processor series
Intel Xeon E3-1200 v5
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
34,1 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory voltage supported by processor
1,35 V
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
64 GB
Memory slots
4
Memory slots type
SO-DIMM
Memory clock speed
2133 MHz
Memory layout (slots x size)
1 x 8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® Quadro® M1000M
Discrete graphics card memory
2 GB
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics P530
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1,7 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191D
Audio
Built-in speaker(s) *
Yes
Dolby technologies
DTS Studio Sound
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
Thunderbolt 3 ports quantity
2
DisplayPorts quantity
1
Microphone in
No
Combo headphone/mic port
Yes
Design
Product color *
Black
Country of origin
China
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1,00
Processor ARK ID
88168
Power
AC adapter power
330 W
Weight & dimensions
Width (with stand)
596,9 mm
Depth (with stand)
210,8 mm
Height (with stand)
546,1 mm
Weight (with stand)
10,5 kg
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Autonomy mode
No
Detachable display
No
Source Review comments Score
postperspective.com
Updated:
2019-11-28 18:47:21
I'll admit it. I've always been impressed with HP's All-in-One workstations — from their z840 to their zBook mobile workstation and now their HP Z1G3. Yes, I know, the HP line of workstations are not cheap. In fact, you can save quite a bit of money buil...
Bottom line The Z1G3 is one of my favorite workstations, period. A while ago, I reviewed the previous All-in-One workstation from HP, the Z1G2, and at the time it was my favorite. One of my few complaints was that, while it was easy to fix, it was very heavy and bulk...
0%
storagereview.com
Updated:
2019-11-28 18:47:21
The Z1 G3 All-in-One Workstation allows users to tailor functionality (and cost) to their exact needs. Although HP designed the Z1 G3 to serve as a "budget-conscious" workstation (with a 21% reduction in cost compared to its predecessor, the Z1 G2 Worksta...
Good Intelligent, compact design, Easy to set-up and deploy, NVMe SSD support allows for fantastic storage performance...
Bad Not as many component options as the desktop HP workstations...
Bottom line The HP Z1 G3 is one of the best all-in-one workstations on the market, offering a seamless set-up process with a decent amount of customization, including NVMe SSD options capable of blistering speeds.HP Z1 G3 product page...
0%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)