location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-R6555A 80000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-R6555A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV224A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628485208 show
Category:
Component of a printer or photocopier which is sometimes referred to as copier cartridge, toner cartridge, or drum unit. An imaging unit in which all or many of the consumable and maintenance items, such as toner, developer, photoconductor, corona wires, wiper blade, etc. are sometimes combined in one module which may be user-disposable/recyclable.
Imaging Units Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18479
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung SCX-R6555A 80000 pages
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 80000 pages
  • - Print technology: Laser
  • - HP
  • - Black
  • - 1 pc(s)
More>>>
Short summary description Samsung SCX-R6555A 80000 pages:
This short summary of the Samsung SCX-R6555A 80000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCX-R6555A, 80000 pages, Black, China, Laser, HP, MultiXpress M5370LX/M4370LX

Long summary description Samsung SCX-R6555A 80000 pages:
This is an auto-generated long summary of Samsung SCX-R6555A 80000 pages based on the first three specs of the first five spec groups.

Samsung SCX-R6555A. Page yield: 80000 pages, Suitable for printing colors: Black, Country of origin: China. Quantity per pack: 1 pc(s), Package width: 414 mm, Package depth: 190 mm

Features
Page yield *
80000 pages
Suitable for printing colors
Black
Country of origin
China
Print technology
Laser
Quantity
1
Brand compatibility
HP
Compatibility
MultiXpress M5370LX/M4370LX
Packaging data
Quantity per pack
1 pc(s)
Package width
414 mm
Package depth
190 mm
Package height
190 mm
Package weight
2,55 kg
Package type
Box