HP logo

HP Samsung SL-MBT0401 4-bin Mailbox

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
13465
Info modified on:
21 Apr 2023, 12:05:32
End of life date:
13 Nov 2017
Short summary description HP Samsung SL-MBT0401 4-bin Mailbox:

HP Samsung SL-MBT0401 4-bin Mailbox, 360 mm, 110 mm, 368 mm, 4,4 kg, 6,16 kg, 461 mm

Long summary description HP Samsung SL-MBT0401 4-bin Mailbox:

HP Samsung SL-MBT0401 4-bin Mailbox. Width: 360 mm, Depth: 110 mm, Height: 368 mm. Package weight: 6,16 kg, Package width: 461 mm, Package depth: 296 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.