location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-H6510A 2000-sheet High Capacity Paper Feeder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung ML-H6510A 2000-sheet High Capacity Paper Feeder
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS489B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628504503 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22918
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Feb 2023 01:24:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung ML-H6510A 2000-sheet High Capacity Paper Feeder
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Device compatibility: Multifunctional
  • - Brand compatibility: Samsung
  • - White
More>>>
Short summary description Samsung ML-H6510A 2000-sheet High Capacity Paper Feeder:
This short summary of the Samsung ML-H6510A 2000-sheet High Capacity Paper Feeder data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-H6510A 2000-sheet High Capacity Paper Feeder, White

Long summary description Samsung ML-H6510A 2000-sheet High Capacity Paper Feeder:
This is an auto-generated long summary of Samsung ML-H6510A 2000-sheet High Capacity Paper Feeder based on the first three specs of the first five spec groups.

Samsung ML-H6510A 2000-sheet High Capacity Paper Feeder. Device compatibility: Multifunctional, Brand compatibility: Samsung, Compatibility: Samsung ML-5510, 6510, Product color: White

Features
Device compatibility *
Multifunctional
Brand compatibility *
Samsung
Compatibility *
Samsung ML-5510, 6510
Product color
White
Maximum capacity
2000 sheets
Weight & dimensions
Width
464 mm
Weight & dimensions
Depth
654 mm
Height
469,9 mm
Weight
39 kg
Packaging data
Package width
668 mm
Package depth
838 mm
Package height
609 mm
Package weight
40,4 kg