location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-DSK65S Printer Short Stand White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung ML-DSK65S Printer Short Stand
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS488B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628504480 show
Category:
Cabinets and stands are places for your printer to elevate it from the floor.
Printer Cabinets & Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35491
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jan 2023 07:41:16
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Samsung ML-DSK65S Printer Short Stand White:
This short summary of the Samsung ML-DSK65S Printer Short Stand White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-DSK65S Printer Short Stand, White, ML-4512ND ML-5012ND ML-5017ND ML-5512ND ML-5515ND ML-6515ND ProXpress SL-M4030ND ProXpress..., 480 mm, 553 mm, 117 mm, 13,2 kg

Long summary description Samsung ML-DSK65S Printer Short Stand White:
This is an auto-generated long summary of Samsung ML-DSK65S Printer Short Stand White based on the first three specs of the first five spec groups.

Samsung ML-DSK65S Printer Short Stand. Product color: White, Compatibility: ML-4512ND ML-5012ND ML-5017ND ML-5512ND ML-5515ND ML-6515ND ProXpress SL-M4030ND ProXpress.... Width: 480 mm, Depth: 553 mm, Height: 117 mm. Package width: 682 mm, Package depth: 609 mm, Package height: 290 mm

Features
Product color
White
Compatibility
ML-4512ND ML-5012ND ML-5017ND ML-5512ND ML-5515ND ML-6515ND ProXpress SL-M4030ND ProXpress SL-M4080FX
Weight & dimensions
Width
480 mm
Depth
553 mm
Weight & dimensions
Height
117 mm
Weight
13,2 kg
Packaging data
Package width
682 mm
Package depth
609 mm
Package height
290 mm
Package weight
17,1 kg