HP logo

HP SL-WKT101 Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71064
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
31 Jan 2020
Short summary description HP SL-WKT101 Black:

HP SL-WKT101, Black, X7600/X7500/X7400 Series, 538 mm, 364 mm, 182 mm, 1,72 kg

Long summary description HP SL-WKT101 Black:

HP SL-WKT101. Product color: Black, Compatibility: X7600/X7500/X7400 Series. Package width: 538 mm, Package depth: 364 mm, Package height: 182 mm

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.