location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ProXpress SL-M4580FX Laser Multifunction Printer A4 1200 x 1200 DPI 45 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung ProXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung ProXpress SL-M4580FX Laser Multifunction Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS401C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628389117 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Aug 2024 00:28:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung ProXpress SL-M4580FX Laser Multifunction Printer A4 1200 x 1200 DPI 45 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 45 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 4096 MB Built-in processor 1000 MHz
  • - 30,2 kg
More>>>
Short summary description Samsung ProXpress SL-M4580FX Laser Multifunction Printer A4 1200 x 1200 DPI 45 ppm:
This short summary of the Samsung ProXpress SL-M4580FX Laser Multifunction Printer A4 1200 x 1200 DPI 45 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ProXpress SL-M4580FX Laser Multifunction Printer, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, Grey

Long summary description Samsung ProXpress SL-M4580FX Laser Multifunction Printer A4 1200 x 1200 DPI 45 ppm:
This is an auto-generated long summary of Samsung ProXpress SL-M4580FX Laser Multifunction Printer A4 1200 x 1200 DPI 45 ppm based on the first three specs of the first five spec groups.

Samsung ProXpress SL-M4580FX Laser Multifunction Printer. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, Grey

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
45 ppm
Time to first page (black, normal)
6,5 s
N-in-1 print function
Yes
Watermark printing
Yes
Secure printing
Yes
Cover page printing function
Yes
Booklet printing function
Yes
Poster printing function
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
35 cpm
Time to first copy (black, normal)
6,5 s
Maximum number of copies
9999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 6, 8, 9, 16
Book copy function
Yes
ID-card copy function
Yes
Background adjustment function
Yes
Auto fit function
Yes
Edge erase function
Yes
Stamp function
Yes
Watermark copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, Fax, Software, TWAIN, WIA
Scan speed (color)
35 ppm
Scan speed (black)
35 ppm
Duplex scan speed (black)
60 ppm
Image formats supported
JPG, TIFF
Document formats supported
PDF, XPS
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN, WIA
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33,6 Kbit/s
Auto-redialing
Yes
Fax forwarding
Yes
Fax forwarding to
E-mail, Fax, PC
Fax broadcasting
500 locations
Fax delayed sending
Yes
Distinctive ring
Yes
Caller ID
Yes
Features
Recommended duty cycle
2000 - 15000 pages per month
Maximum duty cycle *
200000 pages per month
Digital sender
Yes
Number of print cartridges *
1
Printing colors *
Black
Page description languages
PCL 5, PCL 6, PDF 1.7, PS3
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
500 sheets
Paper tray 1 input capacity
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Cassette, Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
5
Maximum input capacity
2300 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Letterhead, Plain paper, Recycled paper, Thick paper, Thin paper
Multi-purpose tray media types
Bond paper, Envelopes, Labels, Plain paper, Preprinted forms, Recycled paper, Thick paper, Thicker paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio
JIS B-series sizes (B0...B9)
B5
Paper handling
Envelopes sizes
B5, C5, C6, DL
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 220 g/m²
Paper tray media weight (imperial)
7,26 - 19,5 kg (16 - 43 lbs)
Multi-Purpose Tray media weight
60 - 220 g/m²
Multi-Purpose Tray media weight (imperial)
7,26 - 26,8 kg (16 - 59 lbs)
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
AES, TKIP, WEP, WPA, WPA-Enterprise, WPA2
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Maximum internal memory
4096 MB
Internal storage capacity
320 GB
Card reader integrated
No
Internal memory *
4096 MB
Built-in processor
Yes
Processor frequency
1000 MHz
Sound pressure level (printing)
54 dB
Sound pressure level (copying)
56 dB
Sound power level (printing)
6,9 dB
Sound power level (standby)
30 dB
Design
Product color *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
25,6 cm (10.1")
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (average operating)
900 W
Power consumption (ready)
30 W
Power consumption (sleep)
1,8 W
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64
Operational conditions
Storage temperature (T-T)
10 - 30 °C
Operating temperature (T-T)
10 - 30 °C
Non-operating relative humidity (non-condensing)
10 - 90%
Storage relative humidity (H-H)
20 - 70%
Certificates
Certification
EN 61000-3-2: 2014 (Class B), EN 61000-3-3: 2013 (Class B), EN 55024: 2010 (Class B), EN 55032: 2012/AC: 2013 (Class B), 47 CFR Part 15, Subpart B I ANSI C63.4-2009 (Class B), ICES-003 Issue 5 (Class B), KN22 2009, KN24 2011-09 (Class B), GB9254-2008, GB17625.1-2012, CISPR22: 2009+A1: 2010 (Class B) (Other EMC approvals as required by individual countries.)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
530 mm
Depth
459,5 mm
Height
649 mm
Weight
30,2 kg
Packaging data
Package width
615 mm
Package depth
729 mm
Package height
834 mm
Package weight
38,5 kg
Packaging content
Cables included
AC
Manual
Yes
Warranty card
Yes
Bundled software
Samsung Common Installer, Total Uninstaller, PCL6 print driver, TWAIN/WIA driver, PC Fax Utility, Easy Printer Manager, Easy Document Creator, Scan OCR program, Printer Diagnostics, Printer Center, View User's Guide, Lite SM
Other features
Recommended system requirements
Windows® XP (SP3) (32-bit)or newer, 933 MHz processer or higher, 128 MB RAM, 1.5 GB HD space, CD-ROM or Internet, USB or Network connection
Acoustic power emissions (ready)
42 dB
Acoustic pressure emissions bystander (ready)
30 dB
Country Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)