location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ProXpress SL-M3825ND 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung ProXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M3825ND
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS376A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628390427 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43427
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Apr 2020
Product end of life date
Bullet Points Samsung ProXpress SL-M3825ND 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 38 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 80000 pages per month
  • - Total input capacity: 260 sheets Total output capacity: 150 sheets
  • - Internal memory: 128 MB Built-in processor 600 MHz
More>>>
Short summary description Samsung ProXpress SL-M3825ND 1200 x 1200 DPI A4:
This short summary of the Samsung ProXpress SL-M3825ND 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ProXpress SL-M3825ND, Laser, 1200 x 1200 DPI, A4, 38 ppm, Duplex printing, Network ready

Long summary description Samsung ProXpress SL-M3825ND 1200 x 1200 DPI A4:
This is an auto-generated long summary of Samsung ProXpress SL-M3825ND 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Samsung ProXpress SL-M3825ND. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing. Display: LCD. Network ready. Product color: White

Printing
Duplex printing mode
Auto
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Time to first page (black, normal)
6,5 s
Features
Maximum duty cycle *
80000 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
PCL 5, PCL 6, PDF 1.7, PostScript 3, SPL
Input & output capacity
Total input capacity *
260 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
Performance
Internal memory *
128 MB
Performance
Maximum internal memory
512 MB
Built-in processor
Yes
Processor frequency
600 MHz
Design
Market positioning *
Home & office
Product color *
White
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (printing) *
700 W
Power consumption (ready)
10 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7, Windows Vista, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Debian 6.0, Debian 7.0, Debian 8.0, Fedora 15, Fedora 16, Fedora 17, Fedora 18, Fedora 21, Fedora 22, Linux Mint 13, Linux Mint 17, Red Hat Enterprise Linux WS 5.0, Red Hat Enterprise Linux WS 6.0, Red Hat Enterprise Linux WS 7.0, SuSE Linux 10, SuSE Linux 11, SuSE Linux 12.0, Ubuntu 11.04, Ubuntu 11.10, Ubuntu 12.04, Ubuntu 12.10, Ubuntu 13.04, Ubuntu 13.10, Ubuntu 14.04, Ubuntu 14.10, Ubuntu 15.04, Ubuntu 15.10, openSUSE 11.4, openSUSE 12.1, openSUSE 12.2, openSUSE 13.1, openSUSE 13.2
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2016
Other operating systems supported
HP-UX 11, IBM AIX 5.3, IBM AIX 6.1, IBM AIX 7.1, Solaris 10, Solaris 11, Solaris 9
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 70%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
366 mm
Depth
365,6 mm
Height
262,5 mm
Weight
10,2 kg
Packaging data
Package width
404 mm
Package depth
450 mm
Package height
450 mm
Package weight
12,9 kg