location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Xpress SL-M2885FW Laser Multifunction Printer A4 4800 x 600 DPI 28 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung Xpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung Xpress SL-M2885FW Laser Multifunction Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS359L show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628540112 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6590
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Xpress SL-M2885FW Laser Multifunction Printer A4 4800 x 600 DPI 28 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser Mono printing
  • - 4800 x 600 DPI
  • - Printing colors: Black
  • - A4 28 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Google Cloud Print, Apple AirPrint, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN Near Field Communication (NFC)
  • - Internal memory: 128 MB Built-in processor Samsung 600 MHz
  • - 11,3 kg
More>>>
Short summary description Samsung Xpress SL-M2885FW Laser Multifunction Printer A4 4800 x 600 DPI 28 ppm Wi-Fi:
This short summary of the Samsung Xpress SL-M2885FW Laser Multifunction Printer A4 4800 x 600 DPI 28 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Xpress SL-M2885FW Laser Multifunction Printer, Laser, Mono printing, 4800 x 600 DPI, A4, Direct printing, Black, Grey

Long summary description Samsung Xpress SL-M2885FW Laser Multifunction Printer A4 4800 x 600 DPI 28 ppm Wi-Fi:
This is an auto-generated long summary of Samsung Xpress SL-M2885FW Laser Multifunction Printer A4 4800 x 600 DPI 28 ppm Wi-Fi based on the first three specs of the first five spec groups.

Samsung Xpress SL-M2885FW Laser Multifunction Printer. Print technology: Laser, Printing: Mono printing, Maximum resolution: 4800 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black, Grey

Printing
Duplex printing mode
Auto
Print resolution black
4800 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
4800 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Time to first page (black, normal)
8,5 s
N-in-1 print function
Yes
Watermark printing
Yes
Economical printing
Yes
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
28 cpm
Maximum number of copies
999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
ID-card copy function
Yes
Background adjustment function
Yes
Auto fit function
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Optical scanning resolution (ADF)
600 x 600 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan to
Fax, Software, TWAIN, WIA
Scan speed (black)
17 inch/min
Scan speed (color)
6 inch/min
Image formats supported
TIFF, JPG
Document formats supported
PDF
Input color depth
24 bit
Grayscale levels
256
Scan drivers
WIA, TWAIN
TWAIN version
1,9
Fax
Faxing *
Mono faxing
Fax transmission speed
3 sec/page
Modem speed
33,6 Kbit/s
Features
Recommended duty cycle
250 - 2000 pages per month
Maximum duty cycle *
12000 pages per month
Digital sender
Yes
Number of print cartridges *
1
Printing colors *
Black
Page description languages
PCL 5, PCL 6, SPL
All-In-One-multitasking
Yes
Country of origin
China
Replacement cartridges
MLT-D116S MLT-D116L
HP segment
Home
Input & output capacity
Total number of input trays *
2
Total input capacity *
251 sheets
Total output capacity *
120 sheets
Paper tray 1 input capacity
1 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
40 sheets
Maximum number of input trays
2
Maximum input capacity
251 sheets
Maximum output capacity
120 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Thick paper, Envelopes, Bond paper, Plain paper, Card stock, Recycled paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, DL, B5
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 163 g/m²
Paper tray media weight (imperial)
7,26 - 19,5 kg (16 - 43 lbs)
Multi-Purpose Tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight (imperial)
7,26 - 19,5 kg (16 - 43 lbs)
Auto Document Feeder (ADF) media weight
48 - 105 g/m²
Auto Document Feeder (ADF) media weight (imperial)
5,67 - 12,7 kg (12.5 - 28 lbs)
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-B
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Network
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Near Field Communication (NFC)
Yes
Security algorithms
AES, WPA, SNMPv3, TKIP, WEP, IPSec, SNMPv2
Supported network protocols (IPv4)
Yes
Supported network protocols (IPv6)
Yes
IP address filtering
Yes
Mobile printing technologies
Google Cloud Print, Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
128 MB
Memory slots
1
Card reader integrated
No
Internal memory *
128 MB
Built-in processor
Yes
Processor family
Samsung
Processor frequency
600 MHz
Sound pressure level (printing)
50 dB
Sound power level (printing)
6,5 dB
Design
Product color *
Black, Grey
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Control type
Buttons
Display number of characters
16
Power
Power consumption (average operating)
400 W
Power consumption (PowerSave)
1,6 W
Power consumption (PowerSave, Wi-Fi Direct on)
2,4 W
Power consumption (printing)
400 W
Power consumption (ready)
50 W
Energy Star Typical Electricity Consumption (TEC)
1,4 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Fedora 15, Fedora 16, Fedora 17, Fedora 18, Fedora 21, Fedora 22, Linux Mint 13, Linux Mint 17, Red Hat Enterprise Linux WS 5.0, Red Hat Enterprise Linux WS 6.0, Red Hat Enterprise Linux WS 7.0, SUSE Linux Enterprise Desktop 11, SUSE Linux Enterprise Desktop 12, Ubuntu 11.04, Ubuntu 11.10, Ubuntu 12.04, Ubuntu 12.10, Ubuntu 13.04, Ubuntu 13.10, Ubuntu 14.04, Ubuntu 14.10, Ubuntu 15.04, Ubuntu 15.10, openSUSE 11.4, openSUSE 12.1, openSUSE 12.2, openSUSE 13.1, openSUSE 13.2
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2016
Other operating systems supported
Linux
Minimum RAM
128 MB
Minimum storage drive space
1500 MB
Minimum processor
933 MHz
Operational conditions
Operating relative humidity (H-H)
20 - 70%
Operating temperature (T-T)
10 - 30 °C
Non-operating relative humidity (non-condensing)
10 - 90%
Certificates
Certification
EN 61000-3-2: 2014 (Class B), EN 61000-3-3: 2013 (Class B), EN 55024: 2010 (Class B), EN 55032: 2012/AC: 2013 (Class B), 47 CFR Part 15, Subpart B I ANSI C63.4-2009 (Class B), ICES-003 Issue 5 (Class B), KN22 2009, KN24 2011-09 (Class B), GB9254-2008, GB17625.1-2012, CISPR22: 2009+A1: 2010 (Class B) (Other EMC approvals as required by individual countries.)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, Blue Angel
Weight & dimensions
Width
401 mm
Depth
362 mm
Height
367 mm
Weight
11,3 kg
Packaging data
Package width
471 mm
Package depth
432 mm
Package height
505 mm
Package weight
14,1 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
1200 pages
Cables included
AC
Drivers included
Yes
Manual
Yes
Power cord included
Yes
Warranty card
Yes
Quick installation guide
Yes
Bundled software
Samsung Common Installer, Total Uninstaller, SPL/PCL6 print driver, TWAIN/WIA driver, PC Fax Utility, Easy Printer Manager, Easy Document Creator, Scan OCR program, Printer Diagnostics, Printer Center, View User's Guide, Lite SM
Other features
Recommended system requirements
Windows® XP (SP3) (32-bit)or newer, 933 MHz processer or higher, 128 MB RAM, 1.5 GB HD space, CD-ROM or Internet, USB or Network connection
Acoustic power emissions (ready)
42 dB
Acoustic pressure emissions bystander (ready)
26 dB
Software CD
Yes
Source Review comments Score
computershopper.com
Updated:
2018-01-25 01:56:36
No budget AIO—whether based on laser or inkjet technology—is going to excel in every area. And since you can't have it all without paying a premium, a better way to think might be to choose one particular feature or capability that's especially important...
Good Fast printing speeds, Automated double-sided printing, Includes ADF, Wi-Fi, manual feed slot, NFC-compatible, Cost-saving Eco mode...
Bad LCD panel is two-line and not backlit, Slightly higher-than-average print costs...
Bottom line This inexpensive mono-laser all-in-one has unusually fast print speeds, plus a host of convenience features. Our only quibble is with the toner cost. Read More…...
80%
pcmag.com
Updated:
2018-01-25 01:56:36
The Samsung Multifunction Xpress M2885FW ($428.99), offers better output quality overall than most monochrome laser multifunction printers (MFPs). This model, suitable for heavy-duty personal use or up to medium-duty use as a shared printer in a micro off...
Good Prints, scans, copies, and faxes. Suitable paper handling for personal or micro-office use. Duplexer. Ethernet, Wi-Fi, Wi-Fi Direct, and NFC.
Bad No additional paper handling-options. High cost...
Bottom line Aimed at personal use or shared use in a micro office, the Samsung Multifunction Xpress M2885FW delivers better overall output quality than most monochrome laser multifunction printers...
70%
buyerslab.com
Updated:
2018-01-25 01:56:36
Buyers Laboratory LLC (BLI), the world's leading independent tester of document imaging products, announced the winners of its highly anticipated Summer 2014 Pick awards in the monochrome printer and printer MFP categories today, with the honours going...
0%
techworld.com
Updated:
2018-01-25 01:56:36
Facebook Twitter LinkedIn Google Plus Share This Article comments The promise of a paperless office never became a reality. Instead, printing technology has advanced to make sure we can print slides for a presentation, contracts for that new server ba...
0%