location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Xpress SL-M2835DW 4800 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung Xpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M2835DW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS346H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628508358 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19265
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Xpress SL-M2835DW 4800 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 4800 x 600 DPI
  • - Printing colors: Black
  • - A4 28 ppm
  • - Duplex printing
  • - Wi-Fi Ethernet LAN
  • - LED Built-in display
  • - Maximum duty cycle: 12000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 120 sheets
  • - Internal memory: 128 MB Built-in processor 600 MHz
More>>>
Short summary description Samsung Xpress SL-M2835DW 4800 x 600 DPI A4 Wi-Fi:
This short summary of the Samsung Xpress SL-M2835DW 4800 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Xpress SL-M2835DW, Laser, 4800 x 600 DPI, A4, 28 ppm, Duplex printing, Network ready

Long summary description Samsung Xpress SL-M2835DW 4800 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of Samsung Xpress SL-M2835DW 4800 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Samsung Xpress SL-M2835DW. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 12000 pages per month. Maximum resolution: 4800 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm, Duplex printing. Display: LED. Network ready, Wi-Fi. Product color: Black, White

Printing
Duplex printing mode
Auto
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
4800 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Time to first page (black, normal)
8,5 s
Features
Maximum duty cycle *
12000 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
PCL 5, PCL 6, SPL
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
120 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper
Multi-purpose tray media types
Bond paper, Envelopes, Labels, Plain paper, Preprinted forms, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, DL
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
AES, TKIP, WEP, WPA, WPA2
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
Performance
Internal memory *
128 MB
Maximum internal memory
128 MB
Performance
Built-in processor
Yes
Processor frequency
600 MHz
Sound pressure level (printing)
50 dB
Design
Product color *
Black, White
Built-in display *
Yes
Display
LED
Power
Power consumption (printing) *
400 W
Power consumption (ready)
45 W
Power consumption (PowerSave)
1,3 W
Power consumption (PowerSave, Wi-Fi Direct on)
1,8 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 70%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
368 mm
Depth
334,5 mm
Height
202 mm
Weight
7,4 kg
Packaging data
Package width
458 mm
Package depth
449 mm
Package height
315 mm
Package weight
9,6 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
1200 pages
Drivers included
Yes
Manual
Yes
Quick start guide
Yes
Software CD
Yes
Cables included
AC
Source Review comments Score
techworld.com
Updated:
2019-12-02 00:37:29
The humble mono laser printer forms the backbone of many a modern company, faultlessly churning out document after document after document. These peripherals aren't the best for graphical extravaganzas, but when it comes to low-cost quality text, nothing...
Bottom line We've tried to find fault with this printer, but it really has been difficult. Print quality is strong, the design is generally fantastic, and all of the features work exactly how they should. When a laser is this effective and this thoughtfully put toget...
0%
pcmag.com
Updated:
2019-12-02 00:37:30
Small enough to serve as a personal monochrome laser printer, the Samsung Xpress M2835DW ($159.99) is also capable enough to be a good fit as a shared printer in a micro office. It doesn't offer quite enough to topple the Editors' Choice Xpress...
Good Excellent paper handling. Compact. Supports Ethernet, Wi-Fi, Wi-Fi Direct, and NFC connectivity.
Bad More expensive than its predecessor...
Bottom line The Samsung Xpress M2835DW is small enough to serve as a personal monochrome laser printer, but its paper handling also makes it a good fit as a shared printer in a micro office...
70%
buyerslab.com
Updated:
2019-12-02 00:37:30
Buyers Laboratory LLC (BLI), the world's leading independent tester of document imaging products, announced the winners of its highly anticipated Summer 2014 Pick awards in the monochrome printer and printer MFP categories today, with the honours going...
0%
consumersearch.com
Updated:
2019-12-02 00:37:30
Sharp text at a decent clip. The Samsung Xpress M2835DW should perform identically to its predecessor. That means beautifully sharp text and so-so graphics (same as most laser printers) and pretty fast speed. Samsung rates the printers at 29 text pages pe...
Good Goodlooking text, Fairly fast, Ethernet, WiFi and lots of mobile wireless printing options, Samsung mono laser printers rarely break down...
Bad Soso graphics (like most laser printers), New model with a limited track record...
Bottom line The brand-new Samsung Xpress M2835DW takes a former critics' favorite -- the superconnectable Samsung Xpress M2825DW -- and adds Near-Field Communication (NFC) tap-and-print capability for smartphones and tablets. The two printers are identical in every o...
0%