location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Xpress SL-M2020W Laser Printer 1200 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung Xpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung Xpress SL-M2020W Laser Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS272E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018954403 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2024 12:24:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Xpress SL-M2020W Laser Printer 1200 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 20 ppm
  • - Duplex printing
  • - USB port Wi-Fi
  • - Maximum duty cycle: 10000 pages per month
  • - Total number of input trays: 1 Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 64 MB Built-in processor 400 MHz
More>>>
Short summary description Samsung Xpress SL-M2020W Laser Printer 1200 x 1200 DPI A4 Wi-Fi:
This short summary of the Samsung Xpress SL-M2020W Laser Printer 1200 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Xpress SL-M2020W Laser Printer, Laser, 1200 x 1200 DPI, A4, 20 ppm, Duplex printing, Network ready

Long summary description Samsung Xpress SL-M2020W Laser Printer 1200 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Samsung Xpress SL-M2020W Laser Printer 1200 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Samsung Xpress SL-M2020W Laser Printer. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 10000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing. Network ready, Wi-Fi. Product color: Black, Grey

Printing
Duplex printing mode
Manual
Print resolution black
1200 x 1200 DPI
Print speed (black, draft quality, A4/US Letter)
21 ppm
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
8,5 s
Watermark printing
Yes
Secure printing
Yes
Economical printing
Yes
Features
Maximum duty cycle *
10000 pages per month
Recommended duty cycle
100 - 1500 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
SPL
Country of origin
China
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
150 sheets
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Plain paper, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, DL
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port *
Yes
USB 2.0 ports quantity
1
USB connector
USB Type-B
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi Direct
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
AES, IPSec, SNMPv2, SNMPv3, TKIP, WEP, WPA
Mobile printing technologies
Google Cloud Print
Performance
Internal memory *
64 MB
Maximum internal memory
64 MB
Built-in processor
Yes
Processor frequency
400 MHz
Sound pressure level (printing)
50 dB
Sound power level (printing)
6,5 dB
Sound power level (standby)
26 dB
Design
Market positioning *
Home & office
Product color *
Black, Grey
Built-in display *
No
Control type
Buttons
Design
Certification
EN 61000-3-2: 2014 (Class B), EN 61000-3-3: 2013 (Class B), EN 55024: 2010 (Class B), EN 55032: 2012/AC: 2013 (Class B), 47 CFR Part 15, Subpart B I ANSI C63.4-2009 (Class B), ICES-003 Issue 5 (Class B), KN32, KN35, GB9254-2008, GB17625.1-2012, CISPR22: 2009+A1: 2010 (Class B), CNS 13438 (Other EMC approvals as required by individual countries.)
Power
Power consumption (printing) *
310 W
Power consumption (ready)
30 W
Power consumption (PowerSave)
1,9 W
Energy Star Typical Electricity Consumption (TEC)
0,9 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Debian 6.0, Debian 7.0, Debian 8.0, Fedora 13, Fedora 14, Fedora 15, Fedora 16, Fedora 17, Fedora 18, Fedora 21, Fedora 22, Linux Mint 13, Linux Mint 17, Red Hat Enterprise Linux WS 5.0, Red Hat Enterprise Linux WS 6.0, Red Hat Enterprise Linux WS 7.0, SUSE Linux Enterprise Desktop 11, SUSE Linux Enterprise Desktop 12, Ubuntu 10.04, Ubuntu 10.10, Ubuntu 11.04, Ubuntu 11.10, Ubuntu 12.04, Ubuntu 12.10, Ubuntu 13.04, Ubuntu 13.10, Ubuntu 14.04, Ubuntu 14.10, Ubuntu 15.04, openSUSE 11.3, openSUSE 11.4, openSUSE 12.1, openSUSE 12.2
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2016
Other operating systems supported
Linux
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
331 mm
Depth
215 mm
Height
178 mm
Pallet dimensions (W x D x H)
1170 x 1140 x 2355 mm
Weight
3,97 kg
Packaging data
Package width
386 mm
Package depth
273 mm
Package height
298 mm
Package weight
5,38 kg
Packaging content
Cartridge(s) included
Yes
Warranty card
Yes
Manual
Yes
Cables included
AC
Bundled software
Samsung Common Installer, Total Uninstaller, SPL/PCL6 print driver, Easy Printer Manager, Printer Diagnostics, Printer Center, Easy Eco Driver Pack, Stylish UI Pack, View User's Guide, Lite SM
Logistics data
Pallet weight
561,6 g
Number of layers per pallet
12 pc(s)
Quantity per pallet
108 pc(s)
Technical details
Number of cartons per pallet layer
9 pc(s)
Other features
Recommended system requirements
Windows® XP (SP3) (32-bit)or newer, 933 MHz processer or higher, 128 MB RAM, 1.5 GB HD space, CD-ROM or Internet, USB or Network connection
Non-operating relative humidity (non-condensing)
10 - 90%
Pallet dimensions (W x D x H) (imperial)
1169,9 x 1140 x 2355,1 mm (46.1 x 44.9 x 92.7")
Pallet weight (imperial)
561,6 kg (1238.1 lbs)
Acoustic power emissions (ready)
38 dB
Acoustic pressure emissions bystander (ready)
26 dB
Source Review comments Score
computershopper.com
Updated:
2019-12-02 02:16:42
Fast forward to mid-2014, when we received the Samsung Xpress M2020W for review. Yes, it's the ugly duckling's child—or perhaps its love child conceived with a mobile device, because while smaller and offering (in some ways) less paper capacity, its big n...
Good Tap-and-link NFC functionality, Excellent text quality, Wide printing options for the price...
Bad High cost per page, Limited input and output capacity, Mediocre photo printing...
Bottom line A good second printer for homes or as a take-to-school model for students, the M2020W stands out for its tap-to-link NFC connectivity and excellent text reproduction. Note, though, the cost per page. Read More…...
70%
pcmag.com
Updated:
2019-12-02 02:16:42
Clearly designed for personal, rather than office use, the Samsung Xpress M2020W ($129.99) monochrome laser printer offers reasonably good speed along with output quality that's good enough for most business needs. It also offers Wi-Fi, Wi-Fi Direct, and...
Good Small. Suitable paper capacity for a personal printer. Wi-Fi, Wi-Fi Direct, and NFC support.
Bad High running cost. No Ethernet connector. Lacks duplexer. No additional paper handling options available...
Bottom line The Samsung Xpress M2020W is small enough to serve as a personal monochrome laser printer, but if you're planning anything more than light-duty printing, its high running cost could be an issue...
50%
Country Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)