HP logo

Samsung Xpress SL-M2020 Color 1200 x 1200 DPI A4

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12849
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung Xpress SL-M2020 Color 1200 x 1200 DPI A4:

Samsung Xpress SL-M2020, Laser, Color, 1200 x 1200 DPI, A4, 20 ppm, Duplex printing

Long summary description Samsung Xpress SL-M2020 Color 1200 x 1200 DPI A4:

Samsung Xpress SL-M2020. Print technology: Laser, Color. Number of print cartridges: 1, Maximum duty cycle: 10000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing. Product color: Black, White

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.