location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ProXpress SL-C3060ND Laser A4 9600 x 600 DPI 30 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung ProXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-C3060ND
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS213F show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628505692 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung ProXpress SL-C3060ND Laser A4 9600 x 600 DPI 30 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Colour printing
  • - 9600 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 30 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN Near Field Communication (NFC)
  • - Internal memory: 512 MB Built-in processor 800 MHz
  • - 24,6 kg
More>>>
Short summary description Samsung ProXpress SL-C3060ND Laser A4 9600 x 600 DPI 30 ppm Wi-Fi:
This short summary of the Samsung ProXpress SL-C3060ND Laser A4 9600 x 600 DPI 30 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ProXpress SL-C3060ND, Laser, Colour printing, 9600 x 600 DPI, A4, Direct printing, Black, White

Long summary description Samsung ProXpress SL-C3060ND Laser A4 9600 x 600 DPI 30 ppm Wi-Fi:
This is an auto-generated long summary of Samsung ProXpress SL-C3060ND Laser A4 9600 x 600 DPI 30 ppm Wi-Fi based on the first three specs of the first five spec groups.

Samsung ProXpress SL-C3060ND. Print technology: Laser, Printing: Colour printing, Maximum resolution: 9600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 30 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black, White

Printing
Duplex printing mode
Auto
Resolution color
9600 x 600 DPI
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (color, normal quality, A4/US Letter)
30 ppm
Print speed (black, draft quality, A4/US Letter)
30 ppm
Print speed (color, draft quality, A4/US Letter)
30 ppm
Time to first page (black, normal)
9 s
Time to first page (color, normal)
10 s
Stored print function
Yes
Skip blank page function
Yes
Tray protection function
Yes
Auto tray switching function
Yes
Tray priority settings function
Yes
Barcode printing
Yes
Economical printing
Yes
Secure printing
Yes
Cover page printing function
Yes
Booklet printing function
Yes
Secure PDF printing function
Yes
Eco printing function
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
30 cpm
Copy speed (color, normal quality, A4)
30 cpm
Copy speed (black, draft, A4)
30 cpm
Copy speed (color, draft, A4)
30 cpm
Copy speed (black, normal, US Letter)
31 cpm
Copy speed (color, normal, US Letter)
31 cpm
Maximum number of copies
9999 copies
Book copy function
Yes
Background adjustment function
Yes
Auto fit function
Yes
Edge erase function
Yes
Stamp function
Yes
Watermark copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 600 DPI
Maximum scan resolution
1200 x 1200 DPI
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, FTP, PC, SMB, USB
Scan speed (color)
24 ppm
Scan speed (black)
24 ppm
Image formats supported
JPG, TIFF
Document formats supported
PDF, XPS
TWAIN version
1,9
Fax
Faxing *
No
Features
Maximum duty cycle *
60000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5, PCL 6, PDF 1.7, PS3, SPL
Replacement cartridges
High Black Toner Cartridge CLT-K503L; High Cyan Toner Cartridge CLT-C503L; High Yellow Toner Cartridge CLT-Y503L; High Magenta Toner Cartridge CLT-M503L
Input & output capacity
Total number of input trays *
2
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Input & output capacity
Maximum number of input trays
4
Maximum input capacity
300 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Letterhead, Plain paper, Pre-printed, Recycled paper, Thick paper, Thicker paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
JIS B-series sizes (B0...B9)
B5
Multi-Purpose Tray media weight
60 - 220 g/m²
Duplex media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, NFC, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
512 MB
Internal memory *
512 MB
Built-in processor
Yes
Processor frequency
800 MHz
Design
Product color *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
4 lines
Power
Power consumption (max)
500 W
Power consumption (average operating)
500 W
Power consumption (ready)
40 W
Power consumption (sleep)
1,4 W
AC input voltage
110 - 240 V
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Debian 6.0, Debian 7.0, Debian 8.0, Fedora 15, Fedora 16, Fedora 17, Fedora 18, Fedora 21, Fedora 22, Linux Mint 13, Linux Mint 17, Red Hat Enterprise Linux WS 5.0, Red Hat Enterprise Linux WS 6.0, Red Hat Enterprise Linux WS 7.0, SuSE Linux 11, SuSE Linux 12.0, Ubuntu 11.04, Ubuntu 11.10, Ubuntu 12.04, Ubuntu 12.10, Ubuntu 13.04, Ubuntu 13.10, Ubuntu 14.04, Ubuntu 14.10, Ubuntu 15.04, Ubuntu 15.10, openSUSE 11.4, openSUSE 12.1, openSUSE 12.2, openSUSE 13.1, openSUSE 13.2
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2016
Other operating systems supported
HP-UX 11, IBM AIX 5.3, IBM AIX 7.1
Minimum RAM
128 MB
Minimum storage drive space
1500 MB
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
420 mm
Depth
452,5 mm
Height
476,8 mm
Weight
24,6 kg
Packaging data
Package width
567 mm
Package depth
562 mm
Package height
619 mm
Package weight
28,4 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
4000 pages
Included cartridge capacity (CMY)
7500 pages
Power cord included
Yes
Bundled software
Samsung Common Installer, Total Uninstaller, SPL/PCL6 print driver, TWAIN/WIA driver, PC Fax Utility, Easy Printer Manager, Easy Document Creator, Scan OCR program, Printer Diagnostics, Printer Center, Easy Eco Driver Pack, Stylish UI Pack, View User's Guide, Lite SM
Other features
Printer management
Fleet Admin Pro; Easy Printer Manager; Easy Deployment Manager
Source Review comments Score
computershopper.com
Updated:
2018-04-21 14:55:35
For years, Samsung has been something of a major player in the laser-printer industry, while at the same time keeping a relatively low profile. Maybe it's the sexiness of the company's other personal tech products, such as its tablets and smartphones, com...
Good Excellent print quality, Large (50-sheet) auto-duplexing ADF, Easy to set up and use, Decent print speeds, PostScript/PCL emulation...
Bad Slightly high price, Lofty cost per page (CPP), especially with standard-yield toner, ADF should be single-pass, given price...
Bottom line This high-volume color laser all-in-one churns out spiffy business documents and photos. The toner cost is a bit dear, however, and we'd look for the printer itself heavily discounted from its near-$800 MSRP. Read More…...
70%
pcmag.com
Updated:
2018-04-21 14:55:38
The Samsung Multifunction Printer ProXpress C3060FW ($549.99) is a good choice as a color laser all-in-one printer to anchor a small or micro office. It's speedy and has a solid feature set, but what really sets it apart from the competition is its output...
Good Very good overall output quality, Excellent graphics, Solid feature set, PCL and PostScript drivers, NFC connectivity, Good optional paper capacity...
Bad ADF must flip pages over to print two-sided documents...
Bottom line The Samsung Multifunction Printer ProXpress C3060FW is a well-rounded color laser all-in-one printer with strong output quality led by particularly good graphics...
80%