Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Business Laser Colour printing
- - 9600 x 600 DPI
- - Printing colors: Black, Cyan, Magenta, Yellow
- - A4 24 ppm
- - Colour copying Colour scanning
- - Apple AirPrint, Google Cloud Print, Samsung Mobile Print
- - Direct printing
- - USB port Ethernet LAN
- - Internal memory: 512 MB Built-in processor 533 MHz
- - 24,8 kg
More>>>
Short summary description Samsung CLX-6260ND Laser A4 9600 x 600 DPI 24 ppm:
This short summary of the Samsung CLX-6260ND Laser A4 9600 x 600 DPI 24 ppm data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung CLX-6260ND, Laser, Colour printing, 9600 x 600 DPI, A4, Direct printing, Black, White
Long summary description Samsung CLX-6260ND Laser A4 9600 x 600 DPI 24 ppm:
This is an auto-generated long summary of Samsung CLX-6260ND Laser A4 9600 x 600 DPI 24 ppm based on the first three specs of the first five spec groups.
Samsung CLX-6260ND. Print technology: Laser, Printing: Colour printing, Maximum resolution: 9600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 24 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, White