HP logo

Samsung CLP-680ND Color 9600 x 600 DPI A4

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32301
Info modified on:
09 Mar 2024, 14:28:18
Short summary description Samsung CLP-680ND Color 9600 x 600 DPI A4:

Samsung CLP-680ND, Laser, Color, 9600 x 600 DPI, A4, 24 ppm, Duplex printing

Long summary description Samsung CLP-680ND Color 9600 x 600 DPI A4:

Samsung CLP-680ND. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 60000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm, Duplex printing. Display: LCD. Network ready. Product color: Brown, Grey

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.