HP logo

HP CLP-680DW Color 9600 x 600 DPI A4 Wi-Fi

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98339
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
04 May 2019
Short summary description HP CLP-680DW Color 9600 x 600 DPI A4 Wi-Fi:

HP CLP-680DW, Laser, Color, 9600 x 600 DPI, A4, 24 ppm, Duplex printing

Long summary description HP CLP-680DW Color 9600 x 600 DPI A4 Wi-Fi:

HP CLP-680DW. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 60000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product color: Black, White

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.