location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 178 Series Photosmart Value Pack-115 sht/3.5 x 5 in with Photo Storage Box ink cartridge 3 pc(s) Original Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
178 Series Photosmart Value Pack-115 sht/3.5 x 5 in with Photo Storage Box
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SF770A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112291020 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 19 Aug 2022
Product end of life date
Bullet Points HP 178 Series Photosmart Value Pack-115 sht/3.5 x 5 in with Photo Storage Box ink cartridge 3 pc(s) Original Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Magenta, Yellow
  • - Supply type: Multi pack
  • - Color ink cartridges quantity: 3
  • - Brand compatibility: HP
  • - 3 pc(s)
Guarantee: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 178 Series Photosmart Value Pack-115 sht/3.5 x 5 in with Photo Storage Box ink cartridge 3 pc(s) Original Magenta, Yellow :
The short editorial description of HP 178 Series Photosmart Value Pack-115 sht/3.5 x 5 in with Photo Storage Box ink cartridge 3 pc(s) Original Magenta, Yellow

HP 178 Series Photosmart Photo Value Pack-115 sheet/3.5 x 5 in with Photo Storage Box
More>>>
Short summary description HP 178 Series Photosmart Value Pack-115 sht/3.5 x 5 in with Photo Storage Box ink cartridge 3 pc(s) Original Magenta, Yellow:
This short summary of the HP 178 Series Photosmart Value Pack-115 sht/3.5 x 5 in with Photo Storage Box ink cartridge 3 pc(s) Original Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 178 Series Photosmart Value Pack-115 sht/3.5 x 5 in with Photo Storage Box, Magenta, Yellow, Dye-based ink, 3 pc(s), Multi pack

Long summary description HP 178 Series Photosmart Value Pack-115 sht/3.5 x 5 in with Photo Storage Box ink cartridge 3 pc(s) Original Magenta, Yellow:
This is an auto-generated long summary of HP 178 Series Photosmart Value Pack-115 sht/3.5 x 5 in with Photo Storage Box ink cartridge 3 pc(s) Original Magenta, Yellow based on the first three specs of the first five spec groups.

HP 178 Series Photosmart Value Pack-115 sht/3.5 x 5 in with Photo Storage Box. Colour ink type: Dye-based ink, Supply type: Multi pack, Printing colors: Magenta, Yellow, Quantity per pack: 3 pc(s)

Features
Colour ink type
Dye-based ink
Compatibility *
HP Photosmart B010b, B109a, B109c, B109e, B109q, B109r, B209a, B209b, B8553, C309a, C309c, C309g, C309h, C410c, C410e, C5373, C5380, C5383, C5393, C6380, C6383, D5460
Quantity per pack *
3 pc(s)
Color ink cartridges quantity
3
Type *
Original
Ink type
Dye-based ink
Printing colors *
Magenta, Yellow
Brand compatibility *
HP
Supply type *
Multi pack
Country of origin
Malaysia
HP segment
Business, Enterprise
Operational conditions
Operating relative humidity (H-H)
5 - 80%
Operational conditions
Storage temperature (T-T)
-40 - 70 °C
Operating temperature (T-T)
5 - 50 °C
Storage relative humidity (H-H)
5 - 80%
Weight & dimensions
Width
184,2 mm
Depth
136,5 mm
Height
73,9 mm
Weight
550 g
Package width
184,2 mm
Package depth
136,5 mm
Package height
73,9 mm
Package weight
650 g
Packaging content
Sheets quantity
115 sheets
Other features
Pallet dimensions (W x D x H)
1219,2 x 1016 x 854,2 mm