HP logo

HP PageWide XL 4600 40-in Printer with Top Stacker large format printer Inkjet Color 1200 x 1200 DPI

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101347
Info modified on:
20 Oct 2023, 05:55:03
Short summary description HP PageWide XL 4600 40-in Printer with Top Stacker large format printer Inkjet Color 1200 x 1200 DPI:

HP PageWide XL 4600 40-in Printer with Top Stacker, Inkjet, 1200 x 1200 DPI, HP-GL/2, 8 x HP 841 PageWide XL, Bond paper, Matte paper, Recycled paper, Top Stacker

Long summary description HP PageWide XL 4600 40-in Printer with Top Stacker large format printer Inkjet Color 1200 x 1200 DPI:

HP PageWide XL 4600 40-in Printer with Top Stacker. Print technology: Inkjet, Maximum resolution: 1200 x 1200 DPI, Page description languages: HP-GL/2. Paper tray media types: Bond paper, Matte paper, Recycled paper, Stacker type: Top Stacker, Maximum roll length: 200 m. USB connector: USB Type-A. Product color: Black, White, Display diagonal: 20,3 cm (8"), Control type: Touch. Power consumption (PowerSave): 1 W, Power consumption (standby): 108,4 W, Power consumption (typical): 400 W

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.