HP logo

HP Pavilion p6-2112d Intel® Core™ i3 i3-2120 2 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Basic Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51591
Info modified on:
23 Jul 2024, 21:08:42
Short summary description HP Pavilion p6-2112d Intel® Core™ i3 i3-2120 2 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Basic Mini Tower PC Black:

HP Pavilion p6-2112d, 3,3 GHz, Intel® Core™ i3, 2 GB, 1 TB, DVD±RW, Windows 7 Home Basic

Long summary description HP Pavilion p6-2112d Intel® Core™ i3 i3-2120 2 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Basic Mini Tower PC Black:

HP Pavilion p6-2112d. Processor frequency: 3,3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Home Basic, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.