location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet J5780 Inkjet A4 4800 x 1200 DPI 11 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
J5780
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8232B show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2008
Product end of life date
data sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OfficeJet J5780 Inkjet A4 4800 x 1200 DPI 11 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 11 ppm
  • - Colour copying Colour scanning
  • - USB port
  • - 7,13 kg
Guarantee: Service & support options: In many locations, HP provides toll free telephone support during theperiod. However, some of the support numbers listed below may not be toll free. For the most current list of telephone support numbers, see http:///support.One-year limited hardware90-day limited softwareWarranty standard statement: Hewlett-Packard (HP) warrants to the end-user customer that the HP products specified above will be free from defects in materials and workmanship for the duration specified above, which duration begins on the date of purchase by the customer.
Long product name HP OfficeJet J5780 Inkjet A4 4800 x 1200 DPI 11 ppm :
The short editorial description of HP OfficeJet J5780 Inkjet A4 4800 x 1200 DPI 11 ppm

HP Officejet J5780 All-in-One Print/Fax/Scan/Copy
More>>>
HP OfficeJet J5780 Inkjet A4 4800 x 1200 DPI 11 ppm:
The official marketing text of HP OfficeJet J5780 Inkjet A4 4800 x 1200 DPI 11 ppm as supplied by the manufacturer




Short summary description HP OfficeJet J5780 Inkjet A4 4800 x 1200 DPI 11 ppm:
This short summary of the HP OfficeJet J5780 Inkjet A4 4800 x 1200 DPI 11 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet J5780, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Grey

Long summary description HP OfficeJet J5780 Inkjet A4 4800 x 1200 DPI 11 ppm:
This is an auto-generated long summary of HP OfficeJet J5780 Inkjet A4 4800 x 1200 DPI 11 ppm based on the first three specs of the first five spec groups.

HP OfficeJet J5780. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 7,2 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Maximum ISO A-series paper size: A4. Product color: Grey

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
11 ppm
Print speed (color, normal quality, A4/US Letter)
7,2 ppm
Print speed (black, draft quality, A4/US Letter)
32 ppm
Print speed (color, draft quality, A4/US Letter)
24 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
7 cpm
Copy speed (color, normal quality, A4)
5,4 cpm
Copy speed (black, draft, A4)
32 cpm
Copy speed (color, draft, A4)
24 cpm
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 4800 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Input color depth
48 bit
Grayscale levels
256
Scan drivers
TWAIN
Fax
Duplex faxing
No
Faxing *
No
Fax transmission speed
6 sec/page
Modem speed
33,6 Kbit/s
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Number of print cartridges *
2
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
125 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Paper tray media weight
60 - 90 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Bluetooth
No
Performance
Card reader integrated
No
Compatible memory cards
Not supported
Sound pressure level (printing)
55 dB
Sound pressure level (copying)
53 dB
Sound power level (standby)
22 dB
Design
Product color *
Grey
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
28,3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Weight & dimensions
Width
452 mm
Depth
387 mm
Height
204 mm
Weight
7,13 kg
Packaging data
Package width
494 mm
Package depth
283 mm
Package height
441 mm
Package weight
8,87 kg
Packaging content
Drivers included
Yes
Source Review comments Score
maclife.com
Updated:
2015-01-10 03:05:11
An all-in-one with fax for $150 is a deal, plus you can upgrade to wireless printing for $100. HP and others offer solid all-in-one devices that include printing, scanning, and copying in both black-and-white and color for less than $100. Fax capabi...
Good Excellent value. Solid features for all functions. Fax capability.
Bad Slow print speeds. Additional kit needed for networking.
Bottom line This thing is a workhorse, and the price is only slightly higher than that of a multifunction printer sans fax. If you send more than the occasional fax, you’ll love the convenience. If you don’t need to network the printer (thus saving the $1...
60%
pcmag.com
Updated:
2015-01-10 03:05:11
Most all-in-ones (AIOs) are printers first, and everything else takes a backseat. The HP Officejet J5780 All-in-One ($149.99 direct) turns that around. The J5780 delivers an impressively full set of AIO features. It can scan, e-mail (by opening a new...
Good Automatic document feeder. Standalone copier and fax. Faxes from PC. Reasonably high-quality graphics.
Bad Subpar text. Photos smudge easily.
Bottom line The HP Officejet J5780 All-in-One offers a full set of features for a home, home office, or small office, but loses points on text quality...
60%
Howstuffworks.com
Updated:
2015-01-10 03:05:11
Hewlett-Packards OfficeJet J5780 inkjet multifunction device offers a low starting price and all four functions youd expect to find in an all-in-one unit. Unfortunately, the OfficeJet J5780 doesnt have any high-end features; its best suited for a h...
Good Average performance at a good price, good photo print quality, paper tray and ADF are nice features...
Bad No high-end features, overall operation is slow, text printing is below average...
Bottom line Hewlett-Packards OfficeJet J5780 inkjet multifunction device offers a low starting price and all four functions youd expect to find in an all-in-one unit. Unfortunately, the OfficeJet J5780 doesnt have any high-end features; its best suited for a...
60%
Country Distributor
United Kingdom 1 distributor(s)