location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 6310 Thermal inkjet A4 4800 x 1200 DPI 8,5 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6310
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8061B show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jun 2011
Product end of life date
Bullet Points HP OfficeJet 6310 Thermal inkjet A4 4800 x 1200 DPI 8,5 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 8,5 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port
  • - Internal memory: 64 MB 2930 MHz
  • - 7,7 kg
Guarantee: One-year limited hardwarebacked by HP Customer Care, service and support; one year technical phone supportstandard statement: To the extent allowed by local law, except for the obligations specifically set forth in thisstatement, in no event shall HP or its third-party suppliers be liable for direct, indirect, special, incidental, or consequential damages, whether based on contract, tort, or any other legal theory and whether advised of the possibility of such damages. The use of a non-HP ink cartridge or a refilled ink cartridge does not affect either theto the customer or any HP support contract with the customer. However, if product failure or damage is attributable to the use of a non-HP or refilled ink cartridge, HP shall charge its standard labor and materials charges to service the product for the failure or damage. HP is not responsible for accuracy of information relating to non-HP products. This listing of non-HP products does not constitute an endorsement by Hewlett-Packard Company. HP disclaims all warranties, written and oral, expressed or implied, with respect to products developed by independent vendors, including the warranties of merchantability and fitness for a particular use.
Long product name HP OfficeJet 6310 Thermal inkjet A4 4800 x 1200 DPI 8,5 ppm :
The short editorial description of HP OfficeJet 6310 Thermal inkjet A4 4800 x 1200 DPI 8,5 ppm

HP Officejet 6310 All-in-One Print/Flatbed Fax/Scan/Copy
More>>>
HP OfficeJet 6310 Thermal inkjet A4 4800 x 1200 DPI 8,5 ppm:
The official marketing text of HP OfficeJet 6310 Thermal inkjet A4 4800 x 1200 DPI 8,5 ppm as supplied by the manufacturer

Work with flexibility and efficiency in your home or small office. This HP all-in-one has built-in Ethernet networking so you can easily share print, fax send, scan and copy capabilities on a small computer network.

• Easily share your HP all-in-one on a small computer network including mixed environments of PCs and Macs. You can print, scan and copy from any computer on the network as well as upload photos to any PC from your digital camera's memory cards through the memory card slots.2 Wirelessly print from your camera phone, PDA or other Bluetooth-enabled devices, with optional Bluetooth accessory.3 Easily share photos without large e-mail attachments with included HP Photosmart Share service.8


Experience breakthrough print and copy speeds, color fax with junk fax barrier1 and high-resolution scanning. Work more efficiently with 35-sheet auto document feeder and Hi-speed USB 2.0. Plus, save ink and money with efficient HP inkjet cartridges.

• Get reliable performance with breakthrough document print and copy speeds up to 30 ppm black and up to 24 ppm color. Printing and copying documents, presentations, creative projects and your favorite photos is simple—and best of all you can do it right from the comfort of your home or office.


Enjoy laser-quality text documents that retain clarity for decades when stored and true-to-life photos, in a variety of sizes, that resist fading for generations.6 Scan at 2400 x 4800 dpi and enhance photos with HP Photosmart Real Life technologies.

• HP makes it easy to get laser-quality documents and beautiful photos with HP Vivera inks. Print true-to-life photo quality in optional 6-ink color4 and 4800 optimized dpi.5 And HP auto paper-type sensor ensures you get optimal print and copy quality for various paper and transparencies automatically—no need to select quality and paper type each time you print.


Work with flexibility—print photos and copy documents on your all-in-one without a PC. Enjoy a variety of ways to print photos without a PC using memory cards,2 a PictBridge-enabled camera, HP Photo Proof Sheet or camera phone.3

• Conveniently print photos without a computer using memory cards,2 and the HP Photo Proof Sheet, from a Bluetooth camera phone3 or PictBridge-enabled camera and front USB port. The intuitive control panel and text display make it easy to select and print photos without a computer. You can also download photos from memory cards directly to your computer. Then, organize, edit and store the photos on your computer before printing.


Enjoy the value of HP innovation—easily edit and organize photos with HP Photosmart Essential Software, or annotate scanned documents using HP Document Viewer.9 Send and receive photos without large e-mail attachments with HP Photosmart Share.7

• HP Photosmart Share makes it easy to send and receive photo e-mails without the burden of large photo file attachments. You can easily view, print, forward or save photos, and order prints online.7


1Requires caller ID service, not included. Price and service contract must be negotiated separately.

2Memory card slots support Secure Digital/MultiMedia Card, CompactFlash Type I and II, Memory Stick, xD-Picture Card, Memory Stick Duo (with adapter, not included. Purchase separately), Mini SD (with adapter, not included. Purchase separately).

3Wireless printing requires HP bt450 Bluetooth Wireless Printer Adapter (not included, purchased separately).

46-ink printing available with purchase of HP 99 Photo Inkjet Print Cartridge (not included; sold separately).

5Up to 4800 x 1200 optimized dpi color when printing from a computer and 1200 input dpi.

6Based on Wilhelm-Research.com light-fade testing under glass (as of January 2005) using the HP 93 Tri-color and the optional HP 99 Photo Inkjet Print Cartridges on HP's premium plus photo papers. For more information on additional permanence testing factors, visit http://hp.com/go/premiumplusphoto.

7Internet connection required. Internet service purchased separately.

8With Windows Vista, additional software is needed to create and print panorama photos.

9With Windows Vista, HP document viewer is not available.

Short summary description HP OfficeJet 6310 Thermal inkjet A4 4800 x 1200 DPI 8,5 ppm:
This short summary of the HP OfficeJet 6310 Thermal inkjet A4 4800 x 1200 DPI 8,5 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 6310, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black, White

Long summary description HP OfficeJet 6310 Thermal inkjet A4 4800 x 1200 DPI 8,5 ppm:
This is an auto-generated long summary of HP OfficeJet 6310 Thermal inkjet A4 4800 x 1200 DPI 8,5 ppm based on the first three specs of the first five spec groups.

HP OfficeJet 6310. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 5,3 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, White

Printing
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8,5 ppm
Print speed (color, normal quality, A4/US Letter)
5,3 ppm
Print speed (black, draft quality, A4/US Letter)
30 ppm
Print speed (color, draft quality, A4/US Letter)
24 ppm
Print speed (black, fast normal quality, A4)
11 ppm
Print speed (color, fast normal quality, A4)
7,2 ppm
Print speed (color photo, draft quality)
2,4 ppm
Print speed (color photo, normal quality)
1,2 ppm
Print speed (color photo, best quality) on photo paper
0,9 ppm
Print speed (black, fast normal quality, letter)
Up to 11 ppm
Print speed (color, draft quality, letter)
Up to 24 ppm
Print speed (color, fast normal, letter)
Up to 7.2 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 1200 DPI
Copy speed (color, draft, A4)
Up to 24 ppm
Maximum number of copies
100 copies
Copy resolution (black graphics)
Up to 600 x 1200 dpi (black copying with 600 scan dpi)
Copy resolution (color text and graphics)
4800 DPI
Copier settings
Actual size, Fit to page, Custom, Photo sizes, Fill entire page, Legal to letter
Maximum copy speed (black, A4)
30 cpm
Maximum copy speed (color, A4)
24 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 4800 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Input color depth
48 bit
Grayscale levels
256
TWAIN version
1,7
Fax
Faxing *
Colour faxing
Fax memory
100 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax speed (A4)
3 sec/page
Fax delayed sending
Yes
Distinctive ring
Yes
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Standard input capacity for cards
Up to 40 cards
Standard input capacity for transparencies
Up to 25 sheets
Maximum input capacity for envelopes
10
Maximum input capacity for labels
Up to 20 sheets
Maximum input capacity for transparencies
25 sheets
Maximum input capacity for 10 x 15 cm photographs
30 sheets
Standard output capacity for envelopes
15 sheets
Standard output capacity for cards
10
Maximum input capacity
100 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelope feeder
No
Recommended media weight
60 - 90 g/m²
Maximum input capacity for cards
20
Media handling
Flatbed, sheetfed
Maximum paper trays
1
Paper handling standard/input
100-sheet input tray, 35-sheet Automatic Document Feeder (ADF)
Paper handling standard/output
50-sheet output tray
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
No
Performance
Internal memory *
64 MB
Processor frequency
2930 MHz
Mac compatibility
Yes
Minimum system requirements
SVGA 800 x 600; CD-ROM; USB
Design
Product color *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
60 W
System requirements
Windows operating systems supported
Windows 2000, Windows 7, Windows Vista, Windows XP Home, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Minimum RAM
128 MB
Minimum storage drive space
750 MB
Minimum processor
Intel Pentium II / Celeron
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended operating temperature range (T-T)
15 - 32 °C
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
456 mm
Depth
388 mm
Height
235 mm
Weight
7,7 kg
Packaging data
Package width
499 mm
Package depth
297 mm
Package height
399 mm
Package weight
9,43 kg
Packaging content
Bundled software
HP Photosmart Premier
Logistics data
Pallet weight
475,3 kg
Number of cartons per pallet
8 pc(s)
Number of layers per pallet
6 pc(s)
Quantity per pallet
48 pc(s)
Other features
Standard input trays
1
I/O ports
1 x USB, 1 x Ethernet, 1 x PictBridge
Networking features
Ethernet
Dimensions (WxDxH)
456 x 388 x 235 mm
Power requirements
100 ~ 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)
Modem type
33.6 Kbps
Media types supported
Paper (plain, inkjet, photo), envelopes, transparencies, labels, cards (index, greeting), HP Premium Media, iron-on transfers, borderless media, panoramic media
Minimum system requirements for Macintosh
G3; 128 MB RAM; 400 MB HD
Wireless technology
Bluetooth
Print head
4 (1 each black, tri-color, optional photo, optional gray photo)
Safety
IEC 60950-1: 2001, EN 60950-1: 2001, IEC 60825-1 Edition 1.2: 2001 / EN 60825-1:1994+A1: 2002+A2: 2001 Class 1(Laser/Led), UL 60950-1: 2003 CAN/CSA-22.2 No. 60950-1-03, NOM 019-SFCI-1993, AS/NZS 60950: 2000, GB4943: 2001
Compatible operating systems
Windows 98 SE, 2000 (SP3 ~), Me, XP Home, XP Professional, XP Professional x64; Mac OS X v 10.2.8, 10.3, 10.4
Acoustic power emissions
Colour printing: 6.6 B(A); black-and-white print normal: 6.8 B(A); colour copy: 6.6 B(A); black-and-white copy: 6.9 B(A); idle: 3.5 B(A)
PictBridge
Yes
Functions
Color printing, color copying, color scanning, color faxing, black-and-white printing, black-and-white faxing
Size (imperial)
45,5 cm (17.9")
All-in-one functions
Fax, Scan
Color all-in-one functions
Copy, Fax, Print, Scan
Compatible ink types, supplies
Pigment-based black, dye-based colour
A6 Card
Yes
Custom media sizes
77 x 127 ~ 215 x 610 mm
Duplex print options
Manual
Media weights by paper path
A4: 60 to 90 g/m², envelopes: 75 to 90 g/m², HP cards: up to 200 g/m², HP photo paper: up to 240 g/m²
Pallet dimensions (W x D x H)
1219 x 1016 x 2518 mm
Print quality (black, draft quality)
300 DPI
Product dimensions when open (LxWxD)
45,5 cm (17.9")
Print quality (color, best quality)
4800 DPI
Standard media sizes
210 x 297 mm, 148 x 210 mm, 176 x 250 mm, A4 210 x 297 mm, 300 x 100 mm, 130 x 180 mm, 100 x 150 mm
Typefaces
8 TrueType
Print quality (black, best quality)
1200
Print quality (black, normal quality)
600 DPI
Handset
No
Maximum dimensions (W x D x H)
456 x 517 x 396 mm
Standard output capacity for transparencies
25 sheets
Image scaling/enlargement range
25 ~ 400%
Technical features
Built-in 802.3 Ethernet networking for multi-user printing, scanning and faxing Print and copy up to 30 ppm in black, up to 24 ppm in colour Scan at 2400 x 4800 dpi optical resolution, 48-bit colour Direct photo printing without a PC using memory cards*, camera phone** or PictBridge-enabled camera. Fax in black-and-white or colour at 33.6 Kbps – includes junk fax barrier* Standalone copying without having to switch on the PC 35-sheet automatic document feeder for hands-free multi-page copying, faxing and scanning Photo quality colour printing at up to 4800-optimised dpi* or optional 6-ink** colour printing
Automatic paper sensor
Yes
Maximum scan area (imperial)
21,6 cm (8.5")
Package dimensions (W x D x H)
498,9 x 297,2 x 398,8 mm (19.6 x 11.7 x 15.7")
Pallet dimensions (W x D x H) (imperial)
1219,2 x 1016 x 2519,7 mm (48 x 40 x 99.2")
Pallet weight (imperial)
475,3 kg (1047.9 lbs)
Weight (imperial)
17 lb
Standard input capacity for envelopes
15 sheets
Auto fax reduction supported
Yes
Camera phone
Direct photo printing from camera phones with the optional HP bt450 Bluetooth Wireless Printer Adapter Yes
Exifprint supported
Yes, Version 2.2
Export file formats
JPEG (EXIF)
Junk barrier supported
Yes
Maximum input capacity (photo paper)
30 sheets
Maximum output capacity (photo paper)
40 sheets
Maximum output capacity for labels
20 sheets
Maximum output capacity for transparencies
25 sheets
Maximum print length (imperial)
24 in
Media sizes supported (imperial)
Letter, legal, executive, cards, No. 10 envelopes, borderless photo (4 x 6 in, 5 x 7 in, 8 x 10 in), borderless panorama (4 x 10 in, 4 x 11 in, 4 x 12 in)
Package weight (imperial)
9,43 kg (20.8 lbs)
Page yield identifier
OJ6300
Photo proofsheets supported
Yes
Print speed (color, draft quality, 10 x 15 photo)
As fast as 25 sec
Print speed (color, normal quality, 10 x 15 photo)
As fast as 50 sec As fast as 66 sec
Printer features
Color printing, color copying, color scanning, black-and-white faxing
Recommended media weight (imperial)
16 to 24 lb
Send to email capability
No
Standard input capacity for legal
100 sheets
Standard output capacity for labels
20 sheets
Standard output capacity for legal
50 sheets
SureSupply supported
Yes
Video action printing supported
Yes
Vivera inks supported
Yes
Wireless option type
Optional, enabled with purchase of a Bluetooth accessory
Package dimensions (WxDxH)
499 x 297 x 399 mm
Electromagnetic compatibility
CISPR 22: 1997+A1+A2/EN 55022: 1998+A1: 2000+A2: 2003 Class B, CISPR 24: 1997+A1+A2/EN 55024: 1998+A1: 2001+A2: 2003, IEC 61000-3-2: 2000/EN 61000-3-2: 2000, IEC 61000-3-3: 1995+A1: 2001/EN 61000-3-3: 1995+ A1: 2001, CNS13438: 1998, FCC Part 15-Class B/ICES-003, Issue 4, GB9254: 1998, VCC1-2
Source Review comments Score
trustedreviews.com
Updated:
2015-01-10 03:04:32
HP makes a good range of All-in-One devices; it probably should, given that it practically invented the concept. The 6310 sits between the 5600 series and the 7210 series, targeting the SOHO market and including a networking connection, so its functions c...
70%
pcmag.com
Updated:
2015-01-10 03:04:33
Clearly aimed at small and home offices, the HP Officejet 6310 All-in-One ($279.99 direct), comes so close to getting everything right, that Im tempted to invent a new rating category called if only...
Good Standalone copier and fax machine. Automatic document feeder. Network connector. Prints from cameras and memory cards.
Bad Below-par text and graphics.
Bottom line The HP Officejet 6310 All-in-One offers plenty of functions and good-looking photos, but it stubs its toe on text and graphics quality...
60%
Howstuffworks.com
Updated:
2015-01-10 03:04:33
The sleek Hewlett-Packard OfficeJet 6310 inkjet multifunction device will look good on almost any desk. But it is more than stylish--the OfficeJet 6310 includes plenty of above average features for a sub-$300 price.The OfficeJet 6310s print function i...
Good Great value, good collection of features...
Bad None...
Bottom line The sleek Hewlett-Packard OfficeJet 6310 inkjet multifunction device will look good on almost any desk. But it is more than stylish--the OfficeJet 6310 includes plenty of above average features for a sub-$300 price.The OfficeJet 6310s print function...
100%
gadgetspeak.com
Updated:
2015-01-10 03:04:33
This is a multi function unit, meaning it has a scanner, it can copy, it can print and it can also send and receive faxes. An all in one cannot technically send/receive faxes.
76%
Country Distributor
United Kingdom 1 distributor(s)